EN
  • EN
  • DE

HMC493LP3E

Part No HMC493LP3E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description SMT GaAs HBT MMIC DIVIDE-BY-4, DC - 18 GHz | IC DIVIDER X4 PRESCALER 16-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Function Divide-by-4
Frequency 0Hz ~ 18GHz
RF Type VSAT
Manufacturer Package 16-VFQFN Exposed Pad
Family Part Number HMC493
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181348-HMC493LP3E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC493LP3E CAD Model

Description

Analog Devices Inc. HMC493LP3E: High-Performance RF Mixer

The HMC493LP3E from Analog Devices Inc. is a highly integrated RF mixer designed to meet the rigorous demands of communication, test and measurement, and military systems. This product is part of a family of high-performance mixers that offer a wide frequency range, excellent isolation, and a compact form factor, making it an ideal choice for a variety of RF applications.

Key Features

  • Wide Frequency Range: The HMC493LP3E operates over a broad frequency range, making it versatile for use in different RF systems. Its RF and LO frequency ranges from 11 GHz to 20 GHz, while the IF frequency ranges from DC to 3 GHz.
  • High Isolation: This mixer provides excellent isolation between its ports, which minimizes crosstalk and improves system performance. The typical isolation is 25 dB or better, ensuring that signals are kept distinct and interference is minimized.
  • Passive Double Balanced Design: The passive double balanced design of the HMC493LP3E allows for both high linearity and low noise, which is essential for maintaining signal integrity.
  • LO/RF Isolation: With a high level of LO/RF isolation, this device helps to prevent the local oscillator signal from leaking into the RF path, which is critical for maintaining the purity of the signal chain.
  • Compact Package: The HMC493LP3E comes in a compact 3x3 mm QFN package, which is suitable for space-constrained applications.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Test Equipment and Sensors
  • Military and Space
  • Fixed Wireless Access
  • Communication Systems

Analog Devices Inc. is known for its high-quality components that are designed to perform reliably in the most demanding environments. The HMC493LP3E is no exception, offering the performance and durability that professionals expect from a leading brand in the industry. Whether you are developing a sophisticated communication system or a precise piece of test equipment, this RF mixer is engineered to deliver exceptional results.

For more detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5691 $73.1382
4+ $30.0054 $120.0216
6+ $29.0678 $174.4068
8+ $28.1301 $225.0408
10+ $27.1924 $271.9240
13+ $24.3794 $316.9322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess