EN
  • EN
  • DE

HMC479ST89E

Part No HMC479ST89E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP HBT 5GHZ SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Status Obsolete(EOL)
Frequency 0Hz to 5GHz
P1dB 18dBm
Gain 15dB
Noise Figure 4.5dB
RF Type General Purpose
Supply Voltage - Operating 5 V to 12 V
Operating Supply Current 75mA
Case / Package SOT-89
Win Source Part Number 275458-HMC479ST89E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC479ST89E CAD Model

Description

The HMC479ST89E from Analog Devices Inc. is a high-performance RF amplifier designed for use in a variety of applications, including telecommunications, satellite communications, and broadband test equipment. This RF amplifier operates within the frequency range of DC to 12 GHz, providing a broad spectrum of usage for different RF and microwave applications.

With its high gain and wide bandwidth, the HMC479ST89E is an excellent choice for designers who require a reliable and efficient signal amplification solution. The amplifier is housed in an industry-standard SOT89 package, which not only ensures compatibility with a wide range of circuit designs but also facilitates ease of integration into existing systems.

Key Features:

  • Frequency Range: The HMC479ST89E operates from DC to 12 GHz, making it versatile for various high-frequency applications.
  • Gain: It offers high gain, typically 22 dB at 6 GHz, ensuring strong signal amplification.
  • Output Power: The amplifier provides +19 dBm of saturated output power, delivering robust performance for demanding applications.
  • Package Type: It comes in an SOT89 surface-mount package, which is widely accepted in the industry and convenient for automated assembly processes.
  • Supply Voltage: The device operates on a single supply voltage, simplifying the power supply design.
  • Applications: Ideal for use in test equipment, telecom infrastructure, microwave radio, military and space, and fiber optics.

The HMC479ST89E RF amplifier is not just about raw performance; it also offers a balance of features that make it a practical choice for a range of applications. Its reliability and consistent performance are backed by Analog Devices Inc.'s reputation for quality in the field of high-frequency components. Whether for use in a lab setting or as part of a larger telecommunications system, the HMC479ST89E stands as a component that engineers can trust to deliver the amplification needed with precision and stability.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the datasheet and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1249 $63.3747
6+ $17.3333 $103.9998
9+ $16.7916 $151.1244
13+ $16.2500 $211.2500
16+ $15.7083 $251.3328
22+ $14.0833 $309.8326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,772 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess