EN
  • EN
  • DE

ADF7242BCPZ

Part No ADF7242BCPZ
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 32-WFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4
Modulation DSSS, GSK, GFSK, GMSK, MSK, O-QPSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 4.8dBm
Sensitivity -96dBm
Memory Size 4kB ROM, 2.5kB RAM
Serial Interfaces SPI
GPIO 7
Supply Voltage - Operating 1.8 V to 3.6 V
Current - Receiving 19mA
Current - Transmitting 16.5mA to 25mA
Temperature Range - Operating -40°C to 85°C
Dimension 32-WFQFN Exposed Pad, CSP
Win Source Part Number 008784-ADF7242BCPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF7242BCPZ CAD Model

Description

Introducing the ADF7242BCPZ from Analog Devices Inc.

The ADF7242BCPZ is a state-of-the-art low power, 2.4 GHz transceiver designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This highly integrated solution is specifically tailored for IEEE 802.15.4 and ZigBee applications, making it an ideal component for a wide range of wireless communication systems such as smart energy, home automation, and industrial control.

Key Features:

  • Frequency Range: The ADF7242 operates in the global 2.4 GHz ISM band, ensuring compatibility with a wide range of wireless standards.
  • Low Power Consumption: It is optimized for low power consumption, extending battery life in portable and remote devices.
  • High Performance: The transceiver delivers robust performance with features such as excellent receiver sensitivity and high output power, contributing to reliable wireless communication.
  • Flexibility: It supports both IEEE 802.15.4 and proprietary GFSK/FSK protocols, offering flexibility for various communication requirements.
  • Integrated Packet Handling: The ADF7242BCPZ comes with an integrated packet handler, hardware MAC support, and automatic CRC generation to offload processing from the host microcontroller.
  • Security: Security features include AES-128 encryption, ensuring secure data transmission.

Applications:

  • Smart Energy Systems
  • Home and Building Automation
  • Wireless Sensor Networks
  • Industrial and Process Control
  • Consumer Electronics

The ADF7242BCPZ is offered in a compact 32-lead LFCSP package, making it suitable for space-constrained applications. With its high level of integration and performance, this transceiver simplifies design and accelerates time-to-market for developers working on advanced wireless solutions.

Analog Devices Inc. provides comprehensive technical support and documentation for the ADF7242BCPZ, including detailed datasheets, application notes, and reference designs, to assist designers in fully utilizing the capabilities of this advanced transceiver.

Whether you are developing a new smart home device or upgrading an industrial wireless system, the ADF7242BCPZ from Analog Devices Inc. offers the performance, efficiency, and reliability needed to deliver a superior wireless communication experience.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.2341
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 342 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess