EN
  • EN
  • DE

TP3054WMX/NOPB

Part No TP3054WMX/NOPB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC FILTER CMOS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type PCM, Filter
Data Interface Serial
Number of ADCs / DACs 1 / 1
Sigma Delta No
Analog Supply Voltage ±5V
Digital Supply Voltage ±5V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 120774-TP3054WMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian TP3054WMX/NOPB CAD Model

Description

The TP3054WMX/NOPB is a high-performance, monolithic CMOS codec (coder-decoder) designed by Texas Instruments, a leader in semiconductor innovation. This integrated circuit is engineered to provide both the analog-to-digital and digital-to-analog conversion functionalities required in advanced telecommunications systems.

Key Features

  • Integrated Filters: The device includes on-chip filtering which eliminates the need for external filters. This reduces the number of components and simplifies the design of telecommunication systems.
  • Low Power Consumption: Designed for energy efficiency, this codec operates with a minimal power requirement, making it ideal for portable and power-sensitive applications.
  • High-Quality Audio: With its precise conversion capabilities, the TP3054WMX/NOPB ensures high-quality voice transmission, crucial for telecommunication systems.
  • Single +5V Power Supply: The device operates on a single +5V power supply, which simplifies power management and system design.
  • Compatibility: It is compatible with industry-standard digital telecommunication formats, making it a versatile choice for a wide range of applications.

Applications

The TP3054WMX/NOPB is ideal for a variety of telecommunication applications including, but not limited to:

  • Digital telephones
  • Modems
  • Teleconferencing equipment
  • VoIP systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TP3054WMX/NOPB is no exception. The device is available in a small-outline package, ensuring a compact footprint for space-constrained applications. It also features a wide operating temperature range, making it suitable for industrial environments.

Regulatory Compliance

The TP3054WMX/NOPB meets stringent regulatory standards, including RoHS compliance, which ensures that it is free from hazardous substances. This compliance makes it suitable for use in a wide range of markets worldwide.

With its robust feature set and Texas Instruments' reputation for quality, the TP3054WMX/NOPB is an excellent choice for designers looking to integrate reliable audio codec functionality into their telecommunication systems.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
Lowest to $31.7218

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess