EN
  • EN
  • DE

HMC479MP86E

Part No HMC479MP86E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description SiGe HBT GAIN BLOCK MMIC AMPLIFIER, DC - 5 GHz | IC AMP CELLULAR 0HZ-5GHZ MICRO-P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 0Hz ~ 5GHz
P1dB 14dBm
Gain 12dB
Noise Figure 4.8dB
RF Type Cellular, CATV
Supply Voltage (V) 5V ~ 12V
Supply Current 72mA
Test Frequency 2GHz ~ 3GHz
Manufacturer Package SOT-86
Supplier Device Package Micro-P
Family Part Number HMC479
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181330-HMC479MP86E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC479MP86E CAD Model

Description

Analog Devices Inc. HMC479MP86E RF Amplifier

The HMC479MP86E from Analog Devices Inc. is a high-performance RF (Radio Frequency) amplifier that is designed to offer excellent gain and dynamic range for a variety of applications. This device is a testament to Analog Devices' commitment to providing advanced solutions for RF and microwave signal amplification needs. The HMC479MP86E is particularly suitable for telecommunications, satellite communications, test equipment, and military systems where reliable and efficient signal amplification is critical.

Key Features

  • Frequency Range: The HMC479MP86E operates over a wide frequency range, making it versatile for different RF applications.
  • Gain: It provides a high gain which ensures that signals are amplified significantly without the need for additional stages.
  • Output Power: This amplifier is capable of delivering robust output power, which is essential for maintaining signal integrity in long-distance or high-attenuation scenarios.
  • Power Added Efficiency (PAE): With an optimized PAE, the HMC479MP86E ensures efficient power consumption, which is crucial for battery-powered or energy-sensitive systems.
  • Package: Housed in a compact package, the HMC479MP86E saves valuable board space and is compatible with standard manufacturing processes.

Applications

The versatility of the HMC479MP86E allows it to be used across various domains:

  • Telecommunication infrastructure such as base stations and repeaters.
  • Satellite communication systems where high linearity and efficiency are required.
  • Test and measurement equipment that demands consistent and reliable amplification.
  • Military and defense applications where ruggedness and performance are non-negotiable.

Quality and Reliability

Analog Devices Inc. is known for its high-quality products, and the HMC479MP86E is no exception. It is manufactured with precision and undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. Customers can rely on this product to deliver exceptional performance even in the most demanding environments.

For more detailed specifications and application support, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support team. The HMC479MP86E is more than just an amplifier; it's a powerful solution designed to push the boundaries of RF amplification.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9133 $58.2660
49+ $2.3904 $117.1296
75+ $2.3158 $173.6850
104+ $2.2411 $233.0744
134+ $2.1663 $290.2842
179+ $1.9422 $347.6538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess