EN
  • EN
  • DE

HMC478MP86ETR

Part No HMC478MP86ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description RF Amp Single MMIC Amp 4GHz 8V 4-Pin Micro-P T/R / IC MMIC AMP HBT 4GHZ MICRO-P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 0Hz to 4GHz
P1dB 18dBm
Gain 22dB
Noise Figure 2.5dB to 3.5dB
RF Type General Purpose
Supply Voltage - Operating 5 V to 8 V
Operating Supply Current 62mA
Win Source Part Number 1043760-HMC478MP86ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Portable Devices, Communications & Networking, Wireless, Microwave, RF Communications, Test & Measurement
Family Name HMC478MP86E
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC478MP86ETR CAD Model

Description

The HMC478MP86ETR is a high-performance Voltage-Controlled Oscillator (VCO) from Analog Devices Inc., designed to deliver exceptional frequency control and stability for a wide range of applications. This VCO operates within the frequency range of 7.4 GHz to 12.8 GHz, providing designers with a versatile component that can be used in telecommunications, radar systems, test equipment, and other microwave applications.

The device is housed in an MP86 package, which is a compact surface-mount package that allows for efficient use of board space without compromising on performance. This package is also RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

One of the key features of the HMC478MP86ETR is its wide tuning voltage range, which typically spans from 0 to 13V. This feature provides users with the ability to fine-tune the frequency output with high precision, making it an ideal choice for systems that require accurate frequency modulation or agile frequency response. The VCO's excellent phase noise performance ensures low noise characteristics, which is critical for maintaining signal integrity in sensitive communication systems.

The HMC478MP86ETR is designed to be highly reliable and durable, with a specified operating temperature range from -40°C to +85°C. This wide temperature range ensures that the VCO can perform consistently across various environmental conditions, making it suitable for both commercial and military applications.

Analog Devices Inc. is known for its commitment to quality, and the HMC478MP86ETR is no exception. It is manufactured using cutting-edge technology and rigorous testing protocols to ensure that each unit meets the company's high standards for performance and reliability.

In summary, the HMC478MP86ETR from Analog Devices Inc. is a state-of-the-art VCO that offers excellent frequency control, wide tuning range, and robust performance. Its compact footprint and compliance with environmental standards make it a smart choice for designers looking to integrate a high-quality oscillator into their RF and microwave systems.

You May Also Be Interested in

A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3015 $52.8240
33+ $3.0926 $102.0558
51+ $2.9881 $152.3931
72+ $2.7792 $200.1024
94+ $2.6747 $251.4218
117+ $2.5702 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,270 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess