EN
  • EN
  • DE

HMC471MS8G

Part No HMC471MS8G
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP WLAN 0HZ-5GHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Frequency 0Hz ~ 5GHz
P1dB 19dBm
Gain 21dB
Noise Figure 4dB
RF Type WLAN
Voltage - Supply 6V ~ 12V
Current - Supply 80mA
Test Frequency 0Hz ~ 4GHz
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number HMC471
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873765-HMC471MS8G
Ultra Librarian 3D Model Ultra Librarian HMC471MS8G CAD Model

Description

The HMC471MS8G from Analog Devices Inc. is a high-performance Voltage Variable Attenuator (VVA) designed to offer precise control and flexibility in a variety of RF and microwave applications. This product is housed in a compact MSOP8G (Mini Small Outline Package) that is both space-efficient and suitable for surface-mount technology, making it an ideal choice for integration into dense circuit designs.

Key Features

  • Frequency Range: The HMC471MS8G operates over a broad frequency range from DC to 3 GHz, accommodating a wide spectrum of RF signals.
  • Attenuation Range: It provides a large attenuation range from 0 to 31 dB, with a 0.5 dB step resolution, allowing for precise signal level control.
  • Insertion Loss: The device has a low insertion loss, typically 1.5 dB at 2 GHz, ensuring minimal signal degradation.
  • IP3 Performance: It offers excellent third-order intercept performance, typically +55 dBm, which is essential for maintaining signal integrity in nonlinear environments.
  • Control Voltage: The VVA operates with a control voltage range from 0 to +5V, providing ease of use and compatibility with standard control voltages.
  • Power Supply: The HMC471MS8G requires a single positive supply voltage, simplifying the power supply design.

Applications

The HMC471MS8G is versatile and can be used in a variety of applications, including:

  • Wireless infrastructure (base stations, repeaters, and transceivers)
  • Broadband communication systems
  • Test equipment and sensors
  • RF/IF signal chains
  • Military and space systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC471MS8G is no exception. It is manufactured to meet the high standards expected from one of the leading companies in the semiconductor industry, ensuring performance and durability for critical applications.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6318 $70.5272
8+ $14.4672 $115.7376
13+ $14.0150 $182.1950
18+ $13.5629 $244.1322
23+ $13.1109 $301.5507
30+ $11.7546 $352.6380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess