EN
  • EN
  • DE

HMC468LP3ETR

Part No HMC468LP3ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 7DB 50OHM 16VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Tape (CT)
Status Obsolete
Attenuation Value 7dB
Frequency Range 0Hz ~ 6GHz
Impedance 50 Ohms
Manufacturer Package 16-VFQFN Exposed Pad
Family Part Number HMC468
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710332-HMC468LP3ETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC468LP3ETR CAD Model

Description

Analog Devices Inc.'s HMC468LP3ETR: A High-Performance RF Attenuator

The HMC468LP3ETR, part of the extensive product line from Analog Devices Inc., is a state-of-the-art RF (Radio Frequency) digital attenuator. Designed with precision and versatility in mind, this device is ideal for a wide range of applications, including cellular infrastructure, test equipment, and broadband communication systems.

Encased in a compact 3x3 mm QFN package, the HMC468LP3ETR offers excellent RF performance across a broad frequency range. The attenuator operates from DC to 6 GHz, providing users with a highly flexible solution suitable for multiple RF applications. This range ensures that the component can be used in both high and low-frequency signal chains, making it a versatile choice for designers.

One of the key features of the HMC468LP3ETR is its 6-bit digital attenuation control, which offers a 0.5 dB step resolution and a total attenuation range of 31.5 dB. This fine granularity allows for precise signal level adjustments, which is critical in maintaining signal integrity and optimizing system performance. The digital control interface is both user-friendly and highly reliable, ensuring seamless integration into various circuit designs.

The device also boasts an impressive insertion loss of typically 1.5 dB at 6 GHz, which minimizes signal power loss and ensures efficient operation. Moreover, the HMC468LP3ETR features return losses that enhance the overall system's VSWR (Voltage Standing Wave Ratio), thus improving the quality of signal transmission and reception.

For designers concerned with power consumption, the HMC468LP3ETR operates with a single positive control voltage ranging from +3 to +5 V, and it includes an integrated negative voltage generator. This feature simplifies the power supply requirements and helps in reducing the overall power consumption of the system.

Lastly, the HMC468LP3ETR is part of Analog Devices Inc.'s RoHS compliant product offerings, ensuring that it meets the latest environmental standards for electronic components. Its lead-free and green material construction makes it a responsible choice for manufacturers looking to create eco-friendly products without compromising on performance.

In summary, the HMC468LP3ETR from Analog Devices Inc. is a highly capable RF attenuator that combines performance, flexibility, and efficiency, making it an excellent choice for a myriad of RF applications.

You May Also Be Interested in

TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $200.6016
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
Renesas Electronics America
7-BIT 0.25DB DIGITAL STEP ATTENU
Lowest to $61.5790
Mini-Circuits
31.5 DB SMT DIGITAL STEP ATTENUA
Lowest to $8.4947
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess