EN
  • EN
  • DE

HMC446

Part No HMC446
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description GaAs MMIC 10W T/R SWITCH, 824 - 894 MHz | IC RF SWITCH SPDT 894MHZ SOT26
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type ISM
Topology Reflective
Circuit SPDT
Frequency Range 824MHz ~ 894MHz
Isolation 35dB
Insertion Loss 0.6dB
Test Frequency 894MHz
IIP3 65dBm
Impedance 50Ohm
Supply Voltage (V) 5V ~ 8V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Family Part Number HMC446
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181300-HMC446
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC446 CAD Model

Description

The HMC446 from Analog Devices Inc. is a high-performance, passive double-balanced mixer designed to address a wide range of radio frequency (RF) and microwave applications. This versatile component is well-suited for use in upconversion and downconversion systems, frequency synthesis, and modulation processes in both commercial and military markets.

Key Features

  • Wide Frequency Range: The HMC446 operates over a broad frequency range, making it an ideal choice for multi-band receivers and complex communication systems.
  • High Isolation: With excellent LO to RF and LO to IF isolation, the mixer minimizes crosstalk and improves signal integrity, ensuring clear and precise signal processing.
  • Conversion Loss: It boasts a low conversion loss, which enhances the overall efficiency of the RF signal chain and contributes to better system performance.
  • Input IP3: The HMC446 features a high third-order intercept point, which allows it to maintain linearity and dynamic range in the presence of strong interfering signals.
  • Package: The mixer is offered in a compact, surface-mount package that is compatible with standard manufacturing processes, facilitating easy integration into a wide array of circuit designs.

Applications

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space
  • Wireless infrastructure

The HMC446 from Analog Devices is a testament to the company's commitment to providing innovative solutions that enhance the performance and reliability of electronic systems. With its robust design and superior specifications, this mixer is poised to meet the stringent demands of advanced RF and microwave signal processing.

Ordering Information

To acquire the HMC446 or to obtain more information about this product and other solutions from Analog Devices Inc., customers can visit the company's website or contact their local sales representative. Analog Devices Inc. is dedicated to supporting its clients with exceptional products and service, ensuring an optimal experience when integrating the HMC446 into their applications.

You May Also Be Interested in

Richwave
QFN-6(1x1) RF Switches RoHS
Lowest to $0.5821
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess