EN
  • EN
  • DE

HMC437MS8GE

Part No HMC437MS8GE
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description SMT GaAs HBT MMIC DIVIDE-BY-3, DC - 7 GHz | IC DIVIDER X3 HBT LN 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Function Frequency Divider
Frequency 0Hz ~ 7GHz
RF Type WLAN
Secondary Attributes Divide by 3
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSG
Family Part Number HMC437
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181290-HMC437MS8GE
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC437MS8GE CAD Model

Description

The HMC437MS8GE is a high-performance, SiGe HBT MMIC Divide-by-4 Static Divider from Analog Devices Inc., designed to offer advanced frequency division capabilities in a compact form factor. This precision device is an ideal choice for a wide range of applications including point-to-point radios, VSAT, military & space, and test instrumentation.

Key Features

  • Frequency Range: The HMC437MS8GE operates over a broad frequency range from 3 GHz to 4 GHz, providing versatile use across various high-frequency applications.
  • High Isolation: It boasts high isolation between input and output, ensuring minimal interference and signal integrity.
  • Output Power: The device delivers consistent output power across its operating frequency range, resulting in reliable performance and ease of integration into various RF systems.
  • Low SSB Phase Noise: With its low single sideband (SSB) phase noise, the HMC437MS8GE maintains signal clarity and spectral purity, which is crucial for high-performance communication systems.
  • Package: It is offered in an MSOP8G package, which is compact and suitable for space-constrained applications while providing excellent thermal performance.

Applications

  • Fixed Wireless Access (FWA)
  • Wireless Local Loop (WLL)
  • Local Multipoint Distribution Service (LMDS)
  • Millimeter-wave Point-to-Point Radios
  • Satellite Communications Systems (SATCOM)
  • Test Equipment and Sensors

Technical Specifications

The HMC437MS8GE provides a divide-by-4 frequency division with an input frequency range of 3 GHz to 4 GHz. It features a typical input sensitivity of -5 dBm and an output power of +5 dBm. The device operates over a temperature range of -40°C to +85°C, making it robust for use in a variety of environmental conditions.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC437MS8GE is no exception. It is fabricated using a mature SiGe process, ensuring stable performance and longevity. Users can expect consistent operation and durability from this high-quality frequency divider.

You May Also Be Interested in

MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.8359 $76.8359
2+ $63.0448 $126.0896
3+ $61.0747 $183.2241
4+ $59.1045 $236.4180
5+ $57.1344 $285.6720
6+ $51.2239 $307.3434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess