EN
  • EN
  • DE

HMC369LP3E

Part No HMC369LP3E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description SMT GaAs HBT MMIC x2 ACTIVE FREQUENCY MULTIPLIER, 9.9 - 12.7 GHz OUTPUT | IC MULTIPLIER X2 ACTIVE 16-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Function Frequency Multiplier
Frequency 9.9GHz ~ 12.7GHz
RF Type X-Band
Secondary Attributes Active Frequency Multiplier
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Family Part Number HMC369
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181231-HMC369LP3E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC369LP3E CAD Model

Description

The HMC369LP3E, a high-performance, GaAs PHEMT MMIC Low Noise Amplifier (LNA) from Analog Devices Inc., stands out in the market with its exceptional features and robust design. This LNA operates in the frequency range of 7 GHz to 15 GHz, making it an ideal choice for a wide array of applications, including point-to-point radios, VSAT, military & space, and test instrumentation.

Key Features

  • Frequency Range: The LNA is designed to function effectively within the 7 GHz to 15 GHz frequency band, providing versatile usage across multiple high-frequency applications.
  • Gain: It offers a high gain of 17 dB which ensures amplified signal strength for improved performance in signal processing tasks.
  • Noise Figure: With a low noise figure of 2 dB, the HMC369LP3E guarantees minimal signal distortion and superior signal-to-noise ratio, which is critical for high-precision applications.
  • Output Power: The device provides an output power (P1dB) of 19 dBm, enabling it to drive subsequent stages in a signal chain without significant degradation in signal quality.
  • Supply Voltage: It operates on a supply voltage of +3 to +5 V, accommodating a range of power supply configurations and ensuring ease of integration into various systems.
  • Package: The LNA comes in a compact 3x3 mm QFN package, which is suitable for space-constrained applications while providing robust performance.

Applications

The versatility of the HMC369LP3E LNA allows it to be used in a variety of applications. Its high gain and low noise figure make it particularly well-suited for receiving chains in communication systems where signal integrity is paramount. Additionally, its broad frequency range and high output power level enable its use in complex systems requiring reliable signal amplification.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC369LP3E LNA is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability for professional and mission-critical applications.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess