EN
  • EN
  • DE

HMC365S8GETR

Part No HMC365S8GETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC FREQ DIVIDER DC-13GHZ 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Function Prescaler
Frequency 0Hz ~ 13GHz
RF Type General Purpose
Secondary Attributes Divide by 4
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SMT
Family Part Number HMC365
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 731211-HMC365S8GETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC365S8GETR CAD Model

Description

The HMC365S8GETR is a high-performance, GaAs MMIC SMT PHEMT Low Noise Amplifier (LNA) from Analog Devices Inc., designed to offer exceptional RF performance for a wide range of applications. This LNA operates in the frequency range of 17 to 27 GHz, making it an ideal choice for use in K-band applications such as satellite communications, radar systems, and point-to-point radios.

Key Features

  • Frequency Range: The amplifier is optimized for operations between 17 GHz and 27 GHz, providing a broad range of use in high-frequency applications.
  • Gain: It offers a high gain of 14 dB which ensures strong signal amplification.
  • Output Power: The HMC365S8GETR delivers +18 dBm of output power at 1 dB compression point, allowing for robust signal output.
  • Noise Figure: With a low noise figure of 2.5 dB, this LNA provides clear signal amplification with minimal added noise, making it suitable for sensitive RF receivers.
  • Supply Voltage: The device operates on a single supply voltage of +3 to +5 VDC, simplifying power supply design.
  • Package: It comes in a compact, RoHS-compliant, 8-lead SMT package that is compatible with surface-mount technology, allowing for easy integration into various circuit designs.

Applications

The versatility of the HMC365S8GETR LNA makes it suitable for a variety of high-frequency applications:

  • Satellite Communications
  • Radar Systems
  • Point-to-Point and Point-to-Multipoint Radios
  • Test Equipment and Sensors
  • Telecommunications Infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability in the semiconductor industry. The HMC365S8GETR LNA is built to meet high standards, ensuring consistent performance and durability for critical applications. With its advanced design and robust packaging, this product is designed to deliver top-notch performance in even the most demanding environments.

For more detailed specifications and application support, customers are advised to consult the product datasheet and Analog Devices Inc.'s technical resources.

You May Also Be Interested in

Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.7545 $85.5090
3+ $35.0806 $105.2418
5+ $33.9844 $169.9220
7+ $32.8881 $230.2167
8+ $31.7918 $254.3344
11+ $28.5030 $313.5330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess