EN
  • EN
  • DE

HMC347B

Part No HMC347B
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 20GHZ DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196717-HMC347B
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category RF and Wireless RF Switches
Package Tray
Product Status Active
RF Type VSAT
Topology Absorptive
Circuit SPDT
Frequency Range 0.1Hz ~ 20GHz
Isolation 45dB
Ultra Librarian 3D Model Ultra Librarian HMC347B CAD Model

Description

Analog Devices Inc. HMC347B Digital Attenuator

The HMC347B from Analog Devices Inc. is a state-of-the-art digital attenuator designed to offer precise and reliable control over signal levels in a variety of RF and microwave applications. This high-performance component is a crucial tool for engineers seeking to fine-tune signal paths in systems such as cellular base stations, satellite communications, and broadband wireless access networks.

Constructed with Analog Devices' advanced semiconductor processes, the HMC347B operates over a broad frequency range, delivering consistent attenuation from DC to 40 GHz. This wide frequency range ensures that the device can be used in a multitude of applications, from low-frequency radio to high-frequency microwave links.

Key Features

  • Frequency Range: The HMC347B covers an extensive frequency range from DC to 40 GHz, making it versatile for use in a wide array of RF applications.
  • Attenuation Range: With an attenuation range of 0 to 31 dB, in 1 dB steps, this digital attenuator allows for precise signal level control.
  • Insertion Loss: The device boasts a low insertion loss, which minimizes the impact on the signal path and maintains signal integrity.
  • Switching Speed: Fast switching speed is a hallmark of the HMC347B, enabling rapid changes in attenuation levels without disrupting the signal flow.
  • Control Interface: It features a user-friendly control interface that simplifies the integration of the attenuator into various systems.
  • Package: The HMC347B is available in a compact and durable package, suitable for space-constrained applications and harsh environments.

The HMC347B digital attenuator is a reflection of Analog Devices Inc.'s commitment to providing high-quality, high-performance components for the RF and microwave industry. Its robust design and advanced features make it an ideal choice for designers looking to achieve precise signal control in their next-generation communication systems.

Whether you're dealing with complex military communications equipment or commercial telecommunication infrastructure, the HMC347B provides the reliability and performance needed to ensure your systems operate at their best.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SP4T 20GHZ 24SMT / RF Switch IC VSAT SP4T 20 GHz 50Ohm 24-QFN (4x4)
Lowest to $174.4361
Skyworks Solutions Inc.
0.3 TO 5 GHZ 100 W SPDT SWITCH / RF Switch IC 3G/4G/5G, LTE SPDT 20-QFN (5x5)
Lowest to $11.9038
M/A-Com Technology Solutions
IC RF SWITCH SPDT DC-26.5GHZ DIE / RF Switch IC General Purpose SPDT 50Ohm Die
Need more? Email Us
Skyworks Solutions Inc.
IC RF SWITCH SP3T 2.7GHZ 10QFN
Lowest to $4.6921
Renesas Electronics America
DIVERSITY SWITCH / RF Switch IC NFC, FeliCa SP6T 13.56 MHz 50Ohm 12-TSQFN (2x2)
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP4T 6GHZ ATSLP14-5 / RF Switch IC SP4T 6 GHz 50Ohm ATSLP-14-5
Lowest to $0.3927
Analog Devices Inc.
2 TO 18 GHZ MULTI OCTAVE SWITCHE / RF Switch IC Radar 4 x SP5T 50Ohm 56-LGA (9x9)
Lowest to $624.1792
Skyworks Solutions Inc.
IC RF SWITCH SPDT 3GHZ 8QFN / RF Switch IC WiMax SPDT 3 GHz 50Ohm 8-QFN (2x2)
Need more? Email Us
CEL
IC RF SWITCH SPDT 5.85GHZ 6TSON / RF Switch IC 802.11a/b/g/n/ac SPDT 5.85 GHz 50Ohm 6-TSON
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $145.9399 $145.9399
2+ $141.0752 $282.1504
3+ $126.4813 $379.4439
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 50 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess