EN
  • EN
  • DE

DSC1123CI2-100.0000

Part No DSC1123CI2-100.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 100.0000MHZ LVDS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead
Manufacturer Microchip Technology
Series DSC1123
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-SMD, No Lead
Family Name DSC1123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 110
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917562-DSC1123CI2-100.0000
Ultra Librarian 3D Model Ultra Librarian DSC1123CI2-100.0000 CAD Model

Description

Microchip Technology's DSC1123CI2-100.0000 is a high-performance, precision oscillator that provides a stable and reliable clock signal for various electronic applications. This component is part of Microchip's extensive range of timing solutions designed to meet the needs of advanced electronic systems.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 100.0000 MHz, providing a precise clock signal essential for high-speed digital electronics.
  • Package: It comes in a compact, industry-standard 4-SMD, no lead package, which allows for efficient use of PCB space and is suitable for automated surface-mount assembly processes.
  • Supply Voltage: The device supports a supply voltage of 2.25V to 3.63V, making it versatile for use in various applications with different power requirements.
  • Stability: The DSC1123CI2-100.0000 offers excellent frequency stability, ensuring consistent performance over a wide range of environmental conditions including temperature, voltage, and load variations.
  • Output Type: It provides a CMOS output, which is widely compatible with most digital integrated circuits, ensuring easy integration into system designs.

Applications

The DSC1123CI2-100.0000 is suitable for a broad range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and wireless communication systems
  • High-performance computing and data storage systems
  • Industrial and medical electronics that require precise timing for control and data processing
  • Consumer electronics including smart devices and wearables

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC1123CI2-100.0000 is no exception. This product is manufactured to the highest standards, ensuring it meets the rigorous demands of modern electronic systems. Each oscillator is tested to guarantee performance specifications, providing designers and engineers with confidence in their system's timing accuracy.

Environmental Compliance

The DSC1123CI2-100.0000 adheres to RoHS (Restriction of Hazardous Substances) and is lead-free, making it an environmentally friendly choice for electronic designs.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess