EN
  • EN
  • DE

HMC336MS8GE

Part No HMC336MS8GE
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description GaAs MMIC SPDT NON-REFLECTIVE POSITIVE CONTROL SWITCH, DC* - 6 GHz | IC RF SWITCH SPDT 6GHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit SPDT
Frequency Range DC ~ 6GHz
Isolation 42dB
Insertion Loss 1.6dB
Test Frequency 6GHz
P1dB 25dBm
IIP3 42dBm
Impedance 50Ohm, 75Ohm
Supply Voltage (V) 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOPG
Family Part Number HMC336
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181211-HMC336MS8GE
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC336MS8GE CAD Model

Description

Product Overview: HMC336MS8GE from Analog Devices Inc.

The HMC336MS8GE is a high-performance, passive double-balanced mixer provided by Analog Devices Inc., a leader in high-performance analog technology. This device is designed for RF and microwave applications, offering a versatile solution for frequency conversion and signal processing in communication systems.

Key Features

  • Frequency Range: The mixer operates over a wide frequency range, with an RF/LO frequency from 2.5 GHz to 7.0 GHz and an IF frequency from DC to 2.5 GHz, making it suitable for a variety of applications.
  • Conversion Loss: It boasts a low conversion loss, typically 9 dB, which ensures efficient signal conversion with minimal loss of power.
  • LO/RF Isolation: The device provides excellent LO to RF isolation of 45 dB, minimizing leakage between the local oscillator and the radio frequency signal paths.
  • Package: Housed in a compact MSOP8G package, the HMC336MS8GE is designed for space-constrained applications without compromising performance.
  • Passive Design: As a passive mixer, it does not require a DC power supply, which simplifies circuit design and reduces power consumption.

Applications

The HMC336MS8GE is suitable for a wide range of applications, including:

  • Wireless infrastructure
  • Microwave radios
  • Test equipment
  • Satellite communications
  • RFID readers

Performance and Quality

Analog Devices Inc. is known for its commitment to high-quality products, and the HMC336MS8GE is no exception. It is designed to meet the stringent requirements of modern RF and microwave systems, providing reliable performance in demanding environments.

Conclusion

The HMC336MS8GE from Analog Devices Inc. is an exceptional choice for designers looking for a high-quality, passive mixer that delivers excellent performance across a broad range of frequencies. Its low conversion loss, high isolation, and compact packaging make it an ideal component for advanced RF and microwave signal processing applications.

You May Also Be Interested in

CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $367.1642 $367.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess