EN
  • EN
  • DE

LM2842XMK-ADJ/NOPB

Part No LM2842XMK-ADJ/NOPB
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843404-LM2842XMK-ADJ/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2842XMK-ADJ/NOPB CAD Model

Description

The LM2842XMK-ADJ/NOPB is a high-frequency, adjustable output voltage, step-down DC-DC converter designed by Texas Instruments. This compact and efficient integrated circuit is an ideal solution for space-constrained applications requiring a regulated power supply. The device is part of the LM284x series, known for its low-noise and high-efficiency performance.

Key Features

  • Adjustable Output Voltage: The LM2842XMK-ADJ/NOPB allows for a flexible output voltage, which can be adjusted to meet the needs of various applications.
  • High-Frequency Operation: With a switching frequency up to 2.1 MHz, this converter enables the use of small surface-mount inductors and capacitors, reducing the overall footprint and bill of materials.
  • High Efficiency: The IC offers high efficiency over a wide load range, making it suitable for battery-powered devices where extending battery life is crucial.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, enhancing the reliability and longevity of the product.
  • Current Overload Protection: It also includes current overload protection to prevent damage from excessive current draw.

Applications

The LM2842XMK-ADJ/NOPB is versatile and can be used in a variety of applications, including:

  • Portable Devices
  • Wireless Networking
  • RF Power Supplies
  • Point-of-Load Conversions
  • Embedded Systems

Product Specifications

Parameter Value
Input Voltage Range 4.5V to 42V
Output Voltage Range Adjustable
Switching Frequency Up to 2.1 MHz
Package TSOT-23
Operating Temperature -40°C to 125°C

The LM2842XMK-ADJ/NOPB is a robust and versatile DC-DC converter that offers design flexibility and is ideal for a wide range of power management applications. Its small package size and high-efficiency operation make it an excellent choice for designers looking to optimize their power solutions.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7940 $53.8200
70+ $1.4720 $103.0400
110+ $1.4260 $156.8600
145+ $1.3800 $200.1000
190+ $1.3340 $253.4600
255+ $1.1960 $304.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess