EN
  • EN
  • DE

HMC320MS8GETR

Part No HMC320MS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP MMIC LNA 5.0-6.0GHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 5GHz to 6GHz
P1dB 9dBm
Gain 12dB
Noise Figure 2.5dB
RF Type HiperLAN, UNII
Supply Voltage - Operating 3V
Operating Supply Current 25mA
Case / Package 8-MSOP-EP
Win Source Part Number 204871-HMC320MS8GETR
Family Name HMC320MS8GE
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC320MS8GETR CAD Model

Description

Product Overview: HMC320MS8GETR by Analog Devices Inc.

The HMC320MS8GETR is a cutting-edge RF mixer product manufactured by Analog Devices Inc., a leader in high-performance analog technology. This device is designed to meet the stringent requirements of modern RF and microwave systems, offering exceptional performance in a compact package.

Key Features

  • Frequency Range: The HMC320MS8GETR operates over a wide frequency range, making it suitable for a variety of applications including cellular infrastructure, wireless communication systems, and test equipment.
  • Conversion Gain: This mixer provides a high conversion gain which enhances the overall signal strength and improves system sensitivity.
  • LO/RF Isolation: Excellent isolation between the local oscillator (LO) and the radio frequency (RF) ports ensures minimal leakage, thereby reducing interference and improving signal integrity.
  • Package Type: Housed in an MSOP-8 (MS8G) package, the HMC320MS8GETR is optimized for space-constrained applications while still delivering robust performance.
  • Surface-Mount Device (SMD): As a surface-mount component, it is ideal for automated manufacturing processes, ensuring a reliable and efficient assembly.

Applications

The versatility of the HMC320MS8GETR makes it an excellent choice for a wide range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Military and space applications
  • Test equipment and sensors
  • Wireless infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the HMC320MS8GETR is no exception. It is built to meet the highest standards of reliability and performance, ensuring long-term stability and operation even in challenging environments.

Environmental and Regulatory Compliance

The HMC320MS8GETR adheres to environmental standards and is compliant with RoHS regulations, which restrict the use of certain hazardous substances in electrical and electronic equipment. Customers can be confident that they are choosing a product that is not only high-performing but also environmentally responsible.

With its robust feature set and compliance with industry standards, the HMC320MS8GETR from Analog Devices Inc. is an exceptional choice for designers seeking a high-quality RF mixer component.

You May Also Be Interested in

A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2024 $62.0240
23+ $5.0889 $117.0447
36+ $4.9307 $177.5052
49+ $4.7713 $233.7937
63+ $4.6119 $290.5497
84+ $4.1349 $347.3316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess