EN
  • EN
  • DE

HMC290TR

Part No HMC290TR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description IC ATTENUATOR 0.7-4GHZ SOT-26 / 2Bit 2dBStep 6dB 4GHz 6-Pin SOT-26 T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Attenuation Value 2dB ~ 6dB
Frequency Range 700MHz ~ 4GHz
Impedance 50 Ohm
Package SOT-23-6
Win Source Part Number 776093-HMC290TR
Popularity Medium
Supply and Demand Status Balance
Family Name HMC290
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC290TR CAD Model

Description

Analog Devices Inc. HMC290TR Voltage-Controlled Oscillator

The HMC290TR from Analog Devices Inc. is a high-performance Voltage-Controlled Oscillator (VCO) designed to address the demanding requirements of modern RF and microwave communication systems. This VCO is a part of Analog Devices' Hittite Microwave product line, renowned for providing advanced technology in compact, reliable, and efficient components.

Key Features and Benefits

  • Frequency Range: The HMC290TR operates over a broad frequency range, making it versatile for various applications, including point-to-point radios, VSAT, military & space, and test instrumentation.
  • Output Power: It delivers a consistent output power across its frequency range, ensuring stable performance that is critical for high-quality signal transmission and reception.
  • Phase Noise Performance: With excellent phase noise characteristics, this VCO provides a clean signal that is essential for high-fidelity communication systems and sophisticated radar applications.
  • Power Supply: The HMC290TR operates on a single positive supply voltage, simplifying power supply design and integration into various systems.
  • Package: Encased in a RoHS-compliant SMT package, the HMC290TR is designed for easy implementation into a wide range of electronic assemblies, providing flexibility in design and manufacturing.

Applications

The versatility of the HMC290TR allows it to be used in a multitude of applications where precision and reliability are paramount. It is ideal for:

  • Fixed and mobile broadband wireless access systems.
  • Industrial, scientific, and medical (ISM) band applications.
  • Test and measurement equipment.
  • Military communication equipment.
  • Satellite communications systems.

Technical Specifications

The HMC290TR offers a compelling set of specifications that make it an excellent choice for designers looking for a VCO with a balance of performance, quality, and reliability:

  • Frequency Range: Specified in the product datasheet.
  • Output Power: Specified in the product datasheet.
  • Supply Voltage: Typically +5V DC.
  • Phase Noise: Detailed phase noise specifications can be found in the product datasheet.
  • Package: Surface-mount technology (SMT).

For detailed technical specifications, please refer to the HMC290TR datasheet provided by Analog Devices Inc.

You May Also Be Interested in

MACOM Technology Solutions
RF ATTENUATOR 31.5DB 50OHM CR-13
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 12DB DIE
Need more? Email Us
Amphenol
RF ATTENUATOR 3DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 25DB 8SOIC
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,50 DB,6-BIT,T
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 13DB DIE
Need more? Email Us
MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,LSB,5 BIT 0.5
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,15.5 DB,5-BIT
Lowest to $37.1914

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9797 $59.3910
75+ $1.6251 $121.8825
115+ $1.5743 $181.0445
155+ $1.5234 $236.1270
200+ $1.4726 $294.5200
265+ $1.3202 $349.8530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess