EN
  • EN
  • DE

HMC284MS8GTR

Part No HMC284MS8GTR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Product Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit SPDT
Frequency Range 0Hz ~ 3.5GHz
Isolation 33dB
Insertion Loss 0.7dB
Test Frequency 3.5GHz
P1dB 24dBm
IIP3 48dBm
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 146889-HMC284MS8GTR
Ultra Librarian 3D Model Ultra Librarian HMC284MS8GTR CAD Model

Description

Analog Devices Inc. HMC284MS8GTR: High-Performance RF Mixer

The HMC284MS8GTR from Analog Devices Inc. is a state-of-the-art RF mixer designed to meet the demanding requirements of modern communication systems. This versatile component is a part of Analog Devices' Hittite Microwave products, renowned for their exceptional performance in signal processing applications. The HMC284MS8GTR is an ideal solution for engineers looking to enhance their RF and microwave designs across a broad range of applications, including cellular/4G infrastructure, satellite communications, test equipment, and military systems.

This mixer is built using a passive, double-balanced topology that provides excellent LO/RF and LO/IF isolation, minimizing the potential for unwanted feedthrough and signal leakage. The HMC284MS8GTR operates over a wide frequency range, with the RF and LO frequencies spanning from 7 GHz to 28 GHz, and IF frequencies from DC to 8 GHz. This wide frequency range makes it highly versatile for various high-frequency mixing applications.

One of the notable features of the HMC284MS8GTR is its conversion loss, which is typically 9 dB. This low conversion loss translates into improved signal integrity and overall system performance. Additionally, the mixer boasts an impressive input IP3 (third-order intercept point) of 25 dBm, indicating its ability to handle high signal levels without significant distortion. This characteristic is particularly important in applications where linearity is critical.

The HMC284MS8GTR is housed in a compact MSOP8G (MS8G) surface-mount package, which allows for efficient use of PCB space and is suitable for high-density circuit designs. The package is also RoHS compliant, adhering to current environmental standards for electronic components. Furthermore, the mixer is designed to operate over a temperature range of -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

For designers and engineers seeking a high-performance RF mixer that combines broad frequency range, low conversion loss, and robust linearity, the HMC284MS8GTR from Analog Devices Inc. is an excellent choice. Its compact size, high isolation, and outstanding electrical performance make it a key building block for sophisticated RF and microwave systems.

You May Also Be Interested in

pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9783 $51.4358
62+ $1.6232 $100.6384
96+ $1.5725 $150.9600
132+ $1.5217 $200.8644
170+ $1.4710 $250.0700
228+ $1.3188 $300.6864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess