EN
  • EN
  • DE

SMIH-24VDC-SL-A

Part No SMIH-24VDC-SL-A
Manufacturer SongLe
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SongLe
Win Source Part Number 329013-SMIH-24VDC-SL-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMIH-24VDC-SL-A CAD Model

Description

The SMIH-24VDC-SL-A is a miniature electromagnetic power relay manufactured by Songle Relay. It is designed for switching electrical circuits in a wide range of applications. The 24VDC indicates the coil voltage required to activate the relay.

Applications:

  • Industrial Automation: Controlling machinery, PLCs, and other industrial equipment.
  • HVAC Systems: Switching compressors, fans, and other components in heating, ventilation, and air conditioning systems.
  • Power Supplies: Switching DC loads and controlling power distribution.
  • Lighting Control: Switching lights in commercial and residential buildings.
  • Renewable Energy Systems: Controlling solar panels, inverters, and battery charging systems.

Features:

  • Miniature Size: Compact design for high-density PCB mounting.
  • 24VDC Coil Voltage: Operates with a 24VDC control signal.
  • SPDT Contact Configuration: Single Pole Double Throw contact arrangement.
  • High Switching Capacity: Capable of handling substantial current loads.
  • Sealed Construction: Offers protection against dust, humidity, and other environmental factors.
  • Long Electrical Life: Designed for reliable performance over an extended lifespan.

Benefits:

  • Reliable Switching: Provides dependable switching performance in various applications.
  • Compact Design: Saves valuable PCB space.
  • Easy Integration: Simple to incorporate into existing circuits.
  • Environmental Protection: Resistant to harsh environmental conditions.
  • Cost-Effective Solution: Offers a balance of performance and affordability.

Additional Details:

The SMIH-24VDC-SL-A relay uses a 24VDC coil to activate the switching mechanism. The 'SL' likely denotes a sealed construction, enhancing its resistance to environmental contaminants. The 'A' usually distinguishes variations within the series, potentially related to contact material or specific performance characteristics. This SPDT relay features a single common terminal that can be connected to one of two other terminals, offering versatile switching options. Key specifications include coil resistance, contact current and voltage ratings, operate/release times, and insulation resistance. The sealed construction is beneficial in applications where dust or moisture might be present. Always consult the datasheet for precise electrical and mechanical characteristics before implementation.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $25.5532
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7552 $52.8640
165+ $0.6196 $102.2340
250+ $0.6003 $150.0750
345+ $0.5809 $200.4105
450+ $0.5616 $252.7200
600+ $0.5035 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,125 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess