EN
  • EN
  • DE

APS-160EC3331MJC5S

Part No APS-160EC3331MJC5S
Manufacturer United Chemi-Con
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY 330UF 20% 16V T/H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer United Chemi-Con
Packaging Reel - TR
Status Active
Type Polymer
Capacitance 330μF
Tolerance ±20%
Voltage Rating 16V
ESR 14 mOhm
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -55°C to 105°C
Applications General Purpose
Ripple Current - High Frequency 5.05A @ 100kHz
Lead Spacing 0.138" (3.50mm)
Height - Seated (Max) 0.512" (13.00mm)
Mounting Through Hole
Dimension Radial, Can
Win Source Part Number 1027239-APS-160EC3331MJC5S
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian APS-160EC3331MJC5S CAD Model

Description

The APS series polymer capacitor from United Chemi-Con is a reel - TR packaged, through-hole component designed for general purpose applications.

  • Capacitance: 330μF
  • Voltage Rating: 16V
  • Package: not specified
  • Lead Spacing: 0.138" (3.50mm)
  • Lifetime: 2000 hours @ 105°C
  • Tolerance: ±20%
  • ESR: 14 mOhm
  • Ripple Current: 5.05A @ 100kHz
  • Package Type: Radial, Can
  • Mounting Type: Through-Hole
  • Temperature Range: -55°C to 105°C
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Rubycon
CAP ALUM POLY 68UF 20% 8V SMD
Need more? Email Us
Rubycon
CAP ALUMHYB 560UF 20% 25V SMD
Need more? Email Us
Hunan Aihua Group
CAP ALUM POLY 100UF 20% 16V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 470UF 20% 2V SMD
Need more? Email Us
Murata Electronics North America
CAP ALUM POLY 330UF 20% 6.3V SMD
Need more? Email Us
Hunan Aihua Group
CAP ALUM POLY 150UF 20% 6.3V SMD
Lowest to $0.3090
Rubycon
CAP ALUM POLY 100UF 20% 8V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 22UF 20% 35V TH
Need more? Email Us
Hunan Aihua Group
CAP ALUM POLY 330UF 20% 16V SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess