EN
  • EN
  • DE

HMC274QS16ETR

Part No HMC274QS16ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description IC ATTENUATOR 5BIT 1DB 16-QSOP / RF Attenuators 1dB ~ 31dB 700 MHz ~ 2.7 GHz 50 Ohms 16-SSOP (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Attenuation Value 1dB ~ 31dB
Frequency Range 700 MHz ~ 2.7 GHz
Impedance 50 Ohms
Package / Case 16-SSOP (0.154", 3.90mm Width)
Base Product Number HMC274
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 710318-HMC274QS16ETR
Ultra Librarian 3D Model Ultra Librarian HMC274QS16ETR CAD Model

Description

Analog Devices Inc. HMC274QS16ETR: A High-Performance MMIC SP4T Switch

The HMC274QS16ETR from Analog Devices Inc. is a high-quality Monolithic Microwave Integrated Circuit (MMIC) Single-Pole Four-Throw (SP4T) switch designed for a wide range of RF and microwave applications. This versatile component is ideal for use in telecommunications, test equipment, and military systems due to its exceptional performance across a broad frequency range.

Key Features

  • Frequency Range: The HMC274QS16ETR operates effectively over a wide frequency range from DC to 3.5 GHz, making it suitable for various applications, including but not limited to, cellular infrastructure, wireless communications, and broadband systems.
  • High Isolation: With high isolation levels of up to 47 dB at 2 GHz, this switch ensures minimal crosstalk between channels, providing clean and reliable signal routing.
  • Low Insertion Loss: The low insertion loss of typically 1.5 dB at 2 GHz enhances overall system performance by preserving signal integrity and reducing power loss.
  • Non-Reflective Design: The non-reflective nature of the HMC274QS16ETR minimizes signal reflections, which is critical in maintaining the quality of high-speed digital and analog signals.
  • High Linearity: Exhibiting an Input IP3 of +50 dBm, the switch offers excellent linearity, ensuring minimal distortion in complex signal environments.
  • Fast Switching Speed: A fast switching speed of 10 ns enables rapid signal routing, which is essential for time-sensitive applications such as phased array radars and electronic warfare.

Package and Quality

The HMC274QS16ETR is housed in a compact QSOP-16 package, which is surface-mountable and suitable for high-density PCB designs. Its small footprint allows for efficient use of board space without compromising on performance. Additionally, the product is available in tape and reel packaging, facilitating automated assembly processes and contributing to high-volume production efficiency.

Conclusion

Analog Devices Inc.'s HMC274QS16ETR is a testament to their commitment to delivering high-performance RF components. With its wide operating frequency range, high isolation, low insertion loss, and fast switching capabilities, this MMIC SP4T switch stands out as a reliable choice for designers looking to enhance their RF and microwave systems. Whether it's for commercial telecommunications or rigorous military applications, the HMC274QS16ETR is engineered to meet the stringent demands of today's complex signal environments.

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4446
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1471 $58.1045
960+ $0.1207 $115.8720
1,485+ $0.1169 $173.5965
2,045+ $0.1132 $231.4940
2,640+ $0.1094 $288.8160
3,535+ $0.0981 $346.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess