EN
  • EN
  • DE

HMC272MS8ETR

Part No HMC272MS8ETR
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case N/A
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 714375-HMC272MS8ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC272MS8ETR CAD Model

Description

Product Overview: HMC272MS8ETR by Analog Devices Inc.

The HMC272MS8ETR is a high-performance, non-reflective SPDT (Single Pole, Double Throw) switch designed by Analog Devices Inc., a leader in high-performance analog technology. This switch is an ideal component for RF and microwave applications where precise signal routing and high isolation are necessary. Packaged in a compact MSOP8G surface-mount package, this product is engineered to meet the stringent requirements of modern wireless infrastructure, test equipment, and military systems.

Key Features

  • Frequency Range: The HMC272MS8ETR operates over a broad frequency range from DC to 3.5 GHz, making it versatile for various applications, including cellular, PCS, 3G, and 4G networks.
  • High Isolation: With isolation typically better than 40 dB at 2 GHz, the switch ensures minimal crosstalk between channels, preserving signal integrity across different paths.
  • Low Insertion Loss: The insertion loss is typically less than 0.6 dB at 2 GHz, which ensures minimal attenuation of the signal as it passes through the switch.
  • Fast Switching Speed: The HMC272MS8ETR boasts a fast switching speed of typically 10 ns, enabling quick transitions between signal paths without significant delays.
  • Positive Control Voltage: It operates with a single positive control voltage from 0 to +5V, simplifying the control interface and power supply design.
  • MSOP8G Package: The miniature MSOP8G package allows for efficient use of board space, which is critical in dense circuit designs.

Applications

The HMC272MS8ETR is designed to address a wide range of applications, including:

  • Wireless Infrastructure (Base Stations, Repeaters, etc.)
  • RFID Systems
  • Test and Measurement Equipment
  • Military and Space
  • Wireless LAN

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The HMC272MS8ETR is manufactured to meet the highest industry standards for performance and reliability, ensuring consistent operation even in challenging environments. Whether for commercial or military use, this switch is built to deliver robust and dependable performance.

With its combination of features, the HMC272MS8ETR from Analog Devices Inc. represents a superior choice for designers seeking to optimize their RF and microwave signal routing with minimal loss and high isolation.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9313 $57.9390
75+ $1.5847 $118.8525
115+ $1.5352 $176.5480
160+ $1.4857 $237.7120
205+ $1.4361 $294.4005
270+ $1.2876 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess