EN
  • EN
  • DE

HMC271LP4ETR

Part No HMC271LP4ETR
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case N/A
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 710317-HMC271LP4ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC271LP4ETR CAD Model

Description

Product Overview: HMC271LP4ETR by Analog Devices Inc.

The HMC271LP4ETR is a state-of-the-art RF/Microwave SP4T (Single Pole, Four Throw) switch developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance component is designed for applications requiring the routing of high-frequency signals with minimal insertion loss and high isolation between channels.

This switch operates over a wide frequency range, making it an ideal choice for diverse applications in the fields of telecommunications, aerospace and defense, and test equipment. Its versatile frequency range allows for use in various systems, including base stations, satellite communications, and radar systems.

The HMC271LP4ETR is housed in a compact 4x4 mm QFN (Quad Flat No-lead) package, which is well-suited for space-constrained applications. The small footprint of the device enables designers to optimize board space without compromising on performance. The package is RoHS compliant and designed for surface-mount technology (SMT), facilitating easy integration into a wide array of circuit designs.

With its low insertion loss and high isolation, the HMC271LP4ETR ensures signal integrity and reduces crosstalk, which is critical in maintaining the performance of high-speed communication systems. The switch also features an impressive switching speed, contributing to the efficiency and responsiveness of the overall system.

For ease of use, the HMC271LP4ETR is controlled using a CMOS/TTL-compatible interface, allowing for straightforward integration with digital control circuitry. Its single-supply voltage operation simplifies power supply design, reducing the complexity and cost of the overall system.

In summary, the HMC271LP4ETR from Analog Devices Inc. is a robust and reliable choice for designers looking for a high-quality RF switch with excellent performance characteristics. Its versatility, combined with the reputation of Analog Devices for producing durable and precise components, makes it an essential part of any high-frequency signal chain.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.9468 $84.9468
2+ $82.2914 $164.5828
3+ $79.6373 $238.9119
4+ $76.9831 $307.9324
6+ $69.0193 $414.1158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess