Product Overview: HMC264LC3BTR by Analog Devices Inc.
The HMC264LC3BTR is a high-performance, passive double-balanced mixer from Analog Devices Inc., designed to provide exceptional RF and IF frequency range coverage. This versatile component is a vital part of RF and microwave signal chains, commonly used in applications such as wireless communications, satellite and space communications, test equipment, and radar systems.
Key Features
- Wide Frequency Range: The mixer operates over a broad frequency range, supporting RF/LO frequencies from 11 to 20 GHz and IF frequencies from DC to 4 GHz, making it suitable for various high-frequency applications.
- Passive Design: Being a passive device, it does not require DC power for operation, which simplifies circuit design and enhances reliability.
- High Isolation: The HMC264LC3BTR offers excellent isolation between ports, minimizing signal leakage and preserving signal integrity.
- Compact Package: Encased in a compact 3x3 mm SMT package, the mixer is ideal for space-constrained applications where board real estate is at a premium.
Performance Specifications
Parameter
Specification
RF/LO Frequency Range
11 to 20 GHz
IF Frequency Range
DC to 4 GHz
Conversion Loss
Typically 9 dB
LO to RF Isolation
42 dB typical
LO to IF Isolation
40 dB typical
Input IP3
+18 dBm typical
Package
3x3 mm SMT
Applications
The HMC264LC3BTR is suitable for a wide array of high-frequency mixing applications, including but not limited to:
- Point-to-point and point-to-multipoint radios
- VSAT (Very Small Aperture Terminal)
- Military & Space
- Test Equipment
- Radar Systems
With its robust design and flexible operation, the HMC264LC3BTR from Analog Devices Inc. represents a reliable solution for engineers looking to optimize their high-frequency signal processing capabilities.