EN
  • EN
  • DE

HMC253QS24E

Part No HMC253QS24E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP8T 2.5GHZ 24QSOP / RF Switch IC General Purpose SP8T 2.5 GHz 50Ohm 24-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit SP8T
Frequency Range 0Hz ~ 2.5GHz
Isolation 28dB
Insertion Loss 1.8dB
Test Frequency 2.5GHz
P1dB 23dBm
IIP3 43dBm
Impedance 50Ohm
Voltage - Supply 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-QSOP
Base Product Number HMC253
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920369-HMC253QS24E
Ultra Librarian 3D Model Ultra Librarian HMC253QS24E CAD Model

Description

Product Overview: HMC253QS24E by Analog Devices Inc.

The HMC253QS24E is a state-of-the-art RF (Radio Frequency) switch developed by Analog Devices Inc., a leader in high-performance analog technology. This product is designed for applications requiring high isolation and low insertion loss. It is a non-reflective switch that operates in a broad frequency range, making it suitable for diverse applications in telecommunications, test equipment, and military systems.

Key Features

  • Frequency Range: The HMC253QS24E operates over a wide frequency range from DC to 3 GHz, providing versatility for various RF applications.
  • High Isolation: With high isolation of up to 55 dB at 1 GHz, this switch ensures minimal crosstalk between signal paths, which is critical for maintaining signal integrity in complex systems.
  • Low Insertion Loss: The low insertion loss of 1.5 dB at 1 GHz enhances the overall performance by minimizing the loss of signal strength as it passes through the switch.
  • Non-Reflective Design: The non-reflective nature of the HMC253QS24E prevents signals from being reflected back into the source, thereby reducing potential interference and signal distortion.
  • Single Control Line: This switch uses a single positive control voltage, simplifying the control interface and reducing the number of required control lines.
  • Package: Housed in a compact 24-lead QSOP surface-mount package, the HMC253QS24E is designed for efficient use of PCB space and is suitable for high-density circuit designs.

Applications

The versatility and high-performance characteristics of the HMC253QS24E make it an excellent choice for a wide range of applications, including:

  • Wireless infrastructure (GSM, PCS, DCS, UMTS)
  • Test equipment and sensors
  • Satellite communications systems
  • Fiber optic systems
  • Military and space applications

About Analog Devices Inc.

Analog Devices Inc. (ADI) is renowned for its innovation in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). The HMC253QS24E is a testament to ADI's commitment to providing components that enable exceptional performance and reliability for complex electronic systems.

You May Also Be Interested in

pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0200 $60.0600
8+ $16.4266 $131.4128
11+ $15.9134 $175.0474
15+ $15.4001 $231.0015
20+ $14.8867 $297.7340
26+ $13.3467 $347.0142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 588 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess