EN
  • EN
  • DE

HMC253ALC4TR

Part No HMC253ALC4TR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP8T 3.5GHZ 24CSMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Switch IC WiMax SP8T 50Ohm
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 24-TFCQFN Exposed Pad
Family Name HMC253
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-3086-1, HMC253ALC4TR-ND, 1127-3086-2, 1127-3086-6
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920368-HMC253ALC4TR
Ultra Librarian 3D Model Ultra Librarian HMC253ALC4TR CAD Model

Description

Analog Devices Inc.'s HMC253ALC4TR: A High-Performance SP8T Switch

The HMC253ALC4TR is a state-of-the-art single-pole, eight-throw (SP8T) non-reflective switch designed and manufactured by the renowned Analog Devices Inc. This device is part of a family of high-performance switches that are optimized for use in a broad range of RF and microwave applications. The HMC253ALC4TR is particularly well-suited for telecommunications, test equipment, and military and space applications where high isolation, low insertion loss, and excellent linearity are critical.

Constructed using Silicon-Germanium (SiGe) technology, the HMC253ALC4TR operates over a wide frequency range from DC to 3.5 GHz, providing the flexibility needed for diverse applications. The switch comes in a compact 4x4 mm QFN package, which is ideal for space-constrained designs, offering a high level of functionality in a small footprint.

Key features of the HMC253ALC4TR include:

  • Low Insertion Loss: The device boasts an insertion loss of typically 2.0 dB at 2 GHz, ensuring minimal signal attenuation when the switch is in the on-state.
  • High Isolation: With isolation levels of up to 47 dB at 2 GHz, the HMC253ALC4TR prevents unwanted signal leakage between channels, preserving signal integrity.
  • Fast Switching Speed: The switch offers a fast switching speed of 6 ns, which enables rapid signal routing and contributes to improved overall system performance.
  • Single Positive Control Voltage: The device can be controlled using a single positive control voltage ranging from +3 to +5 V, simplifying the power supply requirements.
  • Non-Reflective Design: Its non-reflective nature reduces signal reflections that can cause interference, making it an excellent choice for sensitive RF applications.

Additionally, the HMC253ALC4TR is designed to be robust, with an Electrostatic Discharge (ESD) tolerance of 200 V, providing a level of protection against damage during handling and operation. The switch is also RoHS compliant, adhering to current environmental regulations.

With its combination of performance and reliability, the HMC253ALC4TR from Analog Devices Inc. is an excellent choice for designers seeking a high-quality SP8T switch for their RF and microwave systems.

You May Also Be Interested in

pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.4699 $72.4699
2+ $59.4624 $118.9248
4+ $57.6042 $230.4168
5+ $55.7461 $278.7305
6+ $53.8878 $323.3268
8+ $48.3132 $386.5056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess