EN
  • EN
  • DE

HMC245QS16E

Part No HMC245QS16E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP3T 3.5GHZ 16QSOP / RF Switch IC General Purpose SP3T 3.5 GHz 50Ohm 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit SP3T
Frequency Range 0Hz ~ 3.5GHz
Isolation 30dB
Insertion Loss 0.7dB
Test Frequency 3.5GHz
P1dB 25dBm
IIP3 44dBm
Impedance 50Ohm
Voltage - Supply 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number HMC245
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873732-HMC245QS16E
Ultra Librarian 3D Model Ultra Librarian HMC245QS16E CAD Model

Description

The HMC245QS16E, crafted by the renowned Analog Devices Inc., is a high-performance GaAs MMIC SPDT (Single Pole Double Throw) non-reflective switch that operates in the frequency range of DC to 3.5 GHz. This versatile component is housed in a compact QSOP16 package, making it an ideal choice for a wide range of RF applications.

Key Features

  • Frequency Range: The HMC245QS16E is designed to perform exceptionally over a broad frequency range from DC to 3.5 GHz, catering to diverse RF and microwave applications.
  • Non-reflective Design: Its non-reflective nature ensures minimal signal reflection, which is crucial for maintaining signal integrity in RF systems.
  • High Isolation: Offering high isolation between ports, this switch effectively prevents signal leakage and crosstalk, thereby enhancing the performance of the overall system.
  • Low Insertion Loss: With low insertion loss, the HMC245QS16E ensures efficient signal transmission with minimal power loss, which is vital for maintaining strong signal quality.
  • QSOP16 Package: The compact QSOP16 package allows for a minimal footprint on the PCB, making it suitable for space-constrained applications.

Applications

The HMC245QS16E is versatile and can be used in various applications, including but not limited to:

  • Wireless Infrastructure
  • Test Equipment and Sensors
  • Satellite Communications Systems
  • Fiber Optic Applications
  • Military and Space

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC245QS16E is no exception. This product is manufactured with the highest standards to ensure it meets the rigorous demands of industrial and commercial applications.

Ordering Information

For purchasing and more detailed specifications regarding the HMC245QS16E, interested parties are encouraged to visit the Analog Devices Inc. website or contact authorized distributors. Ensure that you are getting genuine products by sourcing from reputable suppliers.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7276 $61.0932
17+ $7.1612 $121.7404
25+ $6.9373 $173.4325
35+ $6.7136 $234.9760
45+ $6.4897 $292.0365
60+ $5.8184 $349.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess