EN
  • EN
  • DE

HMC245AQS16E

Part No HMC245AQS16E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description GaAs MMIC SP3T Non-REFLECTIVE SWITCH, DC - 3.5 GHz | IC RF SWITCH SP4T 3.5GHZ 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
RF Type CATV
Topology Absorptive
Circuit SP4T
Frequency Range 0Hz ~ 3.5GHz
Isolation 36dB
Insertion Loss 0.8dB
Test Frequency 2.5GHz
P1dB 29dBm
IIP3 48dBm
Impedance 50Ohm
Supply Voltage (V) 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number HMC245
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181161-HMC245AQS16E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC245AQS16E CAD Model

Description

Product Overview: HMC245AQS16E from Analog Devices Inc.

The HMC245AQS16E is a high-performance, non-reflective Single Pole Four Throw (SP4T) switch from Analog Devices Inc., designed for a wide range of RF and microwave applications. This versatile component is a critical building block in communication systems, test equipment, and military applications, where precise signal routing is essential.

Key Features

  • Frequency Range: The HMC245AQS16E operates over a broad frequency range from DC to 3.5 GHz, making it suitable for various applications, including cellular, 3G, LTE, and other wireless communication systems.
  • High Isolation: With high isolation performance, the switch minimizes crosstalk between channels, ensuring signal integrity and reducing interference in complex RF circuits.
  • Low Insertion Loss: The low insertion loss characteristic of the HMC245AQS16E ensures minimal signal attenuation, preserving the quality of the transmitted signal.
  • Non-Reflective Design: The non-reflective nature of the switch helps to prevent signal reflections that can cause distortions and impair the performance of an RF system.
  • Control Interface: The switch is controlled using a complementary metal-oxide-semiconductor (CMOS) and transistor-transistor logic (TTL) compatible interface, offering ease of integration with digital systems.
  • Package: It is offered in a compact 16-lead QSOP package, which is ideal for space-constrained applications while providing robust performance.

Applications

  • Wireless infrastructure (GSM, CDMA, LTE)
  • RFID systems
  • Test and measurement equipment
  • Military and space
  • Satellite communications systems

The HMC245AQS16E from Analog Devices Inc. exemplifies a blend of high-quality engineering and versatility, making it a top choice for designers seeking reliable and efficient RF switching solutions. With its excellent electrical performance and compact footprint, the HMC245AQS16E is poised to meet the rigorous demands of modern RF and microwave systems.

For more detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Murata Electronics North America
400MHz~6GHz RF Switches RoHS
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
pSemi
5MHz~3GHz QFN-12-EP(2x2) RF Switches RoHS
Lowest to $2.3284
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0752 $56.3008
9+ $11.5489 $103.9401
14+ $11.1880 $156.6320
19+ $10.8271 $205.7149
24+ $10.4662 $251.1888
32+ $9.3835 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess