EN
  • EN
  • DE

HMC241LP3ETR

Part No HMC241LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC MMIC GAAS SW SP4T 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 4GHz
Isolation @ Frequency 30dB @ 4GHz (typ)
Insertion Loss @ Frequency 1.2dB @ 4GHz
IIP3 45dBm (typ)
Topology Absorptive
Circuit SP4T
P1dB 26dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
RF Type General Purpose
Case / Package 16-SMT (3x3)
Win Source Part Number 144006-HMC241LP3ETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC241LP3ETR CAD Model

Description

Introducing the HMC241LP3ETR by Analog Devices Inc.

Analog Devices Inc. presents the HMC241LP3ETR, a state-of-the-art RF switch that is designed to meet the rigorous demands of modern communication systems. This high-performance component is part of Analog Devices' extensive range of RF and microwave products, which are renowned for their reliability and cutting-edge technology.

Key Features

  • Frequency Range: The HMC241LP3ETR operates over a broad frequency range, making it suitable for a variety of applications, including but not limited to, cellular infrastructure, wireless systems, and satellite communications.
  • High Isolation: With its excellent isolation capabilities, this RF switch ensures minimal interference and leakage between signal paths, which is crucial for maintaining signal integrity in complex RF circuits.
  • Low Insertion Loss: The low insertion loss characteristic of the HMC241LP3ETR ensures efficient signal transmission, which is essential for maintaining the overall performance of the RF system.
  • Non-Reflective Design: The non-reflective nature of the switch ports contributes to reduced signal reflections, which can be a significant source of performance degradation in RF applications.
  • Single Control Voltage: Simplifying the design and integration process, the HMC241LP3ETR operates with a single control voltage, reducing the need for complex biasing networks.
  • Surface Mount Package: Housed in a compact 3x3 mm QFN package, the switch is ideal for space-constrained applications while also providing ease of integration into existing designs.

Applications

The versatility of the HMC241LP3ETR makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Test equipment and sensors
  • Base station infrastructure
  • Wireless communication systems
  • RFID and radar systems
  • Satellite communications

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The HMC241LP3ETR is manufactured with precision and is subject to rigorous testing to ensure it meets the performance requirements of the most demanding applications.

For engineers and designers seeking a high-quality RF switch that delivers exceptional performance, the HMC241LP3ETR from Analog Devices Inc. is an ideal choice. Its robust design and superior specifications make it a key component in the advancement of communication technology.

You May Also Be Interested in

Skyworks Solutions Inc.
IC RF SWITCH SP8T HB+SP6T LB DIV
Lowest to $1.6485
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Murata Electronics North America
400MHz~6GHz RF Switches RoHS
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess