EN
  • EN
  • DE

HMC221AETR

Part No HMC221AETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case N/A
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 714370-HMC221AETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC221AETR CAD Model

Description

Analog Devices Inc. HMC221AETR: A High-Performance RF Switch

The HMC221AETR from Analog Devices Inc. is a cutting-edge RF switch designed to deliver exceptional performance in a wide range of applications. This device is part of the Hittite Microwave product line, which is known for its high-quality RF and microwave products. The HMC221AETR is a non-reflective single-pole, double-throw (SPDT) switch that operates over a broad frequency range, making it an ideal choice for diverse applications such as wireless infrastructure, test equipment, and military systems.

With its wide frequency range from DC to 3.5 GHz, the HMC221AETR provides versatility and can be used in both narrowband and broadband applications. Its high isolation and low insertion loss characteristics ensure minimal signal degradation, which is crucial for maintaining signal integrity in RF systems. The HMC221AETR also features an impressive switching speed, which enables rapid signal routing and contributes to the overall efficiency of the communication system.

This RF switch is available in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package) that measures just 3x3 mm, making it suitable for space-constrained applications. The small form factor does not compromise its performance or reliability, which are hallmarks of Analog Devices' products. The HMC221AETR is also RoHS compliant, adhering to environmental standards and regulations.

The HMC221AETR operates using a single positive control voltage, simplifying the design and integration process for system designers. Additionally, it has a robust ESD (Electrostatic Discharge) protection mechanism, which enhances its durability and longevity in challenging environments. This switch is also characterized by its low power consumption, which is beneficial for battery-powered devices and contributes to energy-efficient designs.

Analog Devices Inc. provides comprehensive technical support and documentation for the HMC221AETR, including datasheets, S-parameters, and application notes, to assist engineers in integrating this RF switch into their designs seamlessly. With its superior performance and reliable operation, the HMC221AETR is a testament to Analog Devices' commitment to delivering innovative and high-quality RF solutions.

You May Also Be Interested in

Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6851 $59.0722
53+ $2.2033 $116.7749
82+ $2.1344 $175.0208
112+ $2.0656 $231.3472
145+ $1.9967 $289.5215
194+ $1.7902 $347.2988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess