EN
  • EN
  • DE

HMC174MS8ETR

Part No HMC174MS8ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description RF Switch SPDT 0MHz to 3GHz 15dB Automotive 8-Pin MSOP T/R | IC RF SWITCH SPDT 3GHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
RF Type WiMax
Topology Reflective
Circuit SPDT
Frequency Range DC ~ 3GHz
Isolation 20dB
Insertion Loss 1.3dB
Test Frequency 3GHz
P1dB 36dBm
IIP3 56dBm
Impedance 50Ohm
Supply Voltage (V) 3V ~ 8V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number HMC174
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 718515-HMC174MS8ETR
Family Name HMC174
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC174MS8ETR CAD Model

Description

Product Overview: HMC174MS8ETR by Analog Devices Inc.

The HMC174MS8ETR is a state-of-the-art GaAs MMIC SPDT (Single Pole Double Throw) switch in a surface-mount package, designed and manufactured by Analog Devices Inc. This high-performance component is ideal for a wide range of RF applications, including cellular infrastructure, wireless communications, and test equipment.

Constructed using a robust GaAs PHEMT process, the HMC174MS8ETR offers excellent RF performance with a broad frequency range from DC to 3 GHz. This versatile switch boasts a high isolation of 50 dB typical at 2 GHz, ensuring minimal signal leakage between the ports. Furthermore, it provides a low insertion loss of 0.8 dB typical at 2 GHz, which contributes to maintaining signal integrity and reducing power loss in the signal path.

The HMC174MS8ETR is also characterized by high linearity with an input IP3 of +55 dBm, making it suitable for high dynamic range applications. Its fast switching speed of 9 ns typ enables rapid signal routing, which is critical in time-sensitive systems. Moreover, the switch operates with a single positive control voltage from 0 to +5V, simplifying the power supply design.

This product comes in an MSOP8G package, which is compact and suitable for space-constrained applications. Additionally, the HMC174MS8ETR is offered in tape and reel packaging, designated by the 'TR' suffix, ensuring compatibility with automated assembly processes, thus reducing manufacturing time and cost.

The HMC174MS8ETR's robustness is further enhanced with its ESD tolerance, protecting the device during handling and operation. Analog Devices Inc. ensures that this product meets high-quality standards, offering reliability and performance that engineers and designers have come to expect from their components.

In summary, the HMC174MS8ETR from Analog Devices Inc. is a high-quality, high-performance RF switch that provides excellent electrical characteristics and is designed for ease of integration into a wide array of RF and microwave systems.

You May Also Be Interested in

pSemi
5MHz~3GHz QFN-12-EP(2x2) RF Switches RoHS
Lowest to $2.3284
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Murata Electronics North America
400MHz~6GHz RF Switches RoHS
Need more? Email Us
Infineon Technologies
50MHz~6GHz XFDFN-6(0.7X1.1) RF Switches RoHS
Lowest to $0.3580

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,620 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess