EN
  • EN
  • DE

HMC1099PM5ETR

Part No HMC1099PM5ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF POWER AMP 32LFCSP / RF Amplifier IC General Purpose 10MHz ~ 1.1GHz 32-LFCSP-CAV (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Frequency 10MHz ~ 1.1GHz
Gain 18dB
Noise Figure 5dB
RF Type General Purpose
Voltage - Supply 24V ~ 30V
Current - Supply 100mA
Test Frequency 800MHz ~ 1.1GHz
Mounting SMD (SMT)
Package / Case 32-LFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-CAV (5x5)
Base Product Number HMC1099
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 505-HMC1099PM5ETR,505-HMC1099PM5ETRCT,HMC1099PM5ETR-ND,505-HMC1099PM5ETRDKR
Standard Package 100
Win Source Part Number 1182296-HMC1099PM5ETR
Ultra Librarian 3D Model Ultra Librarian HMC1099PM5ETR CAD Model

Description

The HMC1099PM5ETR is a state-of-the-art RF amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is part of Analog Devices' HMC series and is specifically engineered to deliver exceptional performance in a wide range of RF and microwave applications.

Key Features

  • Frequency Range: The HMC1099PM5ETR operates over a broad frequency range, making it versatile for various applications in the RF domain.
  • High Gain: It offers high gain, which is essential for signal amplification in communication systems, ensuring clear and strong signal transmission.
  • Power Efficiency: With its advanced design, the amplifier provides excellent power efficiency, which is critical for reducing system power consumption and heat generation.
  • Linearity: The product exhibits outstanding linearity, which minimizes distortion and allows for the accurate transmission of signals.
  • Robust Packaging: Housed in a PM5 package, the HMC1099PM5ETR is designed to withstand harsh environmental conditions, ensuring reliability and longevity.

Applications

The HMC1099PM5ETR is ideal for a variety of applications, including but not limited to:

  • Wireless infrastructure
  • Test instrumentation
  • Satellite communications
  • Defense and aerospace systems

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The HMC1099PM5ETR is built with this commitment in mind, ensuring that it meets the stringent requirements of the most demanding applications. With its robust design and superior performance characteristics, this RF amplifier is a top choice for designers and engineers seeking to enhance their systems with a reliable and efficient solution.

Ordering Information

The HMC1099PM5ETR is available for order, and it comes in tape and reel packaging, facilitating ease of use in high-volume production environments. For detailed specifications, application support, and ordering information, customers are encouraged to contact Analog Devices or their authorized distributors.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,300.0000 $1,300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess