EN
  • EN
  • DE

HMC1065LP4E

Part No HMC1065LP4E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description Satellite Communications | IC MMIC IQ DOWNCONV 24SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Function Downconverter
Frequency 27GHz ~ 34GHz
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC1065
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181099-HMC1065LP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC1065LP4E CAD Model

Description

The HMC1065LP4E from Analog Devices Inc. is a state-of-the-art RF amplifier that is designed to deliver high performance in a variety of applications. This product is part of the HMC series, which is known for its exceptional quality and reliability. With a focus on efficiency and versatility, the HMC1065LP4E is an ideal choice for designers who require a compact yet powerful amplification solution.

Key Features

  • Frequency Range: The HMC1065LP4E operates over a broad frequency range, making it suitable for a wide array of RF and microwave applications.
  • High Gain: This amplifier provides a high gain, ensuring that signals are amplified significantly without the need for additional stages.
  • Output Power: It delivers robust output power, which is critical for applications that demand high levels of signal strength.
  • Power Efficiency: Designed with power efficiency in mind, the HMC1065LP4E helps to reduce overall power consumption in systems where it is deployed.
  • Package Type: The device comes in a compact 4x4mm QFN package, which allows for easy integration into space-constrained designs.

Applications

The versatility of the HMC1065LP4E makes it suitable for a variety of applications, including:

  • Wireless infrastructure
  • Test instrumentation
  • Satellite communications
  • Broadband amplifiers
  • Military and space applications

Technical Specifications

The HMC1065LP4E boasts impressive technical specifications that ensure it meets the demands of modern RF and microwave systems:

  • Supply Voltage: The device operates on a supply voltage that is conducive to a variety of system architectures.
  • Input/Output Impedance: Standard 50-ohm impedance on both input and output ports facilitates easy matching to most RF systems.
  • Thermal Performance: Excellent thermal performance is achieved through the QFN package, ensuring reliable operation even under high-temperature conditions.

Conclusion

The HMC1065LP4E from Analog Devices Inc. is a robust, high-performance RF amplifier that offers a blend of power, efficiency, and compact size. Whether for commercial or military applications, this amplifier is engineered to meet the rigorous demands of the modern RF landscape. Its comprehensive feature set and flexible application range make it a top choice for system designers looking to enhance their signal chain performance.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5753 $59.1506
5+ $24.2669 $121.3345
7+ $23.5086 $164.5602
9+ $22.7502 $204.7518
12+ $21.9919 $263.9028
16+ $19.7169 $315.4704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess