EN
  • EN
  • DE

W9812G6KH-75

Part No W9812G6KH-75
Manufacturer Winbond Electronics
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1226343-W9812G6KH-75
Categories Custom Parts
Manufacturer Winbond Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W9812G6KH-75 CAD Model

Description

The W9812G6KH-75 is a 128M x 8 bits Double Data Rate (DDR) Synchronous DRAM (SDRAM) manufactured by Winbond Electronics. DDR SDRAM is a type of dynamic random-access memory that transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate SDRAM.

Applications:

  • Computer Memory: Used as main system memory in desktop and laptop computers.
  • Graphics Cards: Found in graphics cards to store textures, frame buffers, and other graphics-related data.
  • Embedded Systems: Used in embedded systems such as networking equipment, industrial controllers, and consumer electronics.
  • Gaming Consoles: Used as system memory in gaming consoles.
  • Telecommunications Equipment: Found in routers, switches, and other telecommunications equipment.

Features:

  • 1 Gigabit Capacity: Offers a storage capacity of 1,073,741,824 bits (128 Megabytes).
  • DDR SDRAM: Utilizes Double Data Rate (DDR) technology for high-speed data transfer.
  • Synchronous Operation: Operates synchronously with a clock signal.
  • Data Masking: Supports data masking for selective data writes.
  • Auto Refresh: Includes auto refresh functionality to maintain data integrity.
  • Single 2.5V Power Supply: Operates on a single 2.5-volt power supply.
  • -75 Speed Grade: The "-75" suffix indicates a speed grade of 133 MHz (7.5ns cycle time).

Benefits:

  • High-Speed Data Transfer: Provides high-speed data transfer for improved system performance.
  • Large Storage Capacity: Offers a large storage capacity for demanding applications.
  • Low Power Consumption: Consumes minimal power, making it suitable for power-sensitive devices.
  • Reliable Data Storage: Provides reliable data storage for critical applications.

The W9812G6KH-75 requires proper system design and memory controller configuration for optimal performance. Refer to the Winbond Electronics datasheet for detailed specifications, timing diagrams, and application notes.

You May Also Be Interested in

Inphi Corporation
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xicor Inc.
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess