EN
  • EN
  • DE

HMC1049LP5ETR

Part No HMC1049LP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VSAT 300MHZ-20GHZ 32QFN / RF Amplifier IC VSAT 300MHz ~ 20GHz 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Frequency 300MHz ~ 20GHz
P1dB 15dBm
Gain 16.5dB
Noise Figure 2.7dB
RF Type VSAT
Voltage - Supply 7V
Current - Supply 70mA
Test Frequency 300MHz
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC1049
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 920342-HMC1049LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC1049LP5ETR CAD Model

Description

The HMC1049LP5ETR is a state-of-the-art RF (Radio Frequency) amplifier designed and manufactured by Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This product is part of their HMC series, which is well-known for its high-quality components that cater to a wide range of wireless applications.

Key Features

  • Frequency Range: The HMC1049LP5ETR operates over a broad frequency range, making it highly versatile for use in multiple RF applications.
  • High Gain: This amplifier provides a high gain, which ensures that the signal is amplified significantly without the need for additional stages.
  • Low Noise Figure: With its low noise figure, the HMC1049LP5ETR minimizes the amount of noise introduced into the system, preserving signal integrity.
  • Power Efficiency: The amplifier is designed to be power efficient, which is critical for battery-powered devices and systems where power consumption is a concern.
  • Surface-Mount Package: The LP5E package is a compact, surface-mountable design that allows for easy integration into a variety of circuit boards and devices.

Applications

The HMC1049LP5ETR is suitable for a wide range of applications, including but not limited to:

  • Wireless infrastructure
  • Test equipment and sensors
  • Communication systems
  • Satellite and space technology
  • Military and defense electronics

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The HMC1049LP5ETR is no exception, undergoing rigorous testing and quality control measures to ensure it performs to specifications even under the most demanding conditions.

Environmental Considerations

The HMC1049LP5ETR is designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured without the use of certain hazardous materials commonly found in electronics. This commitment to sustainability makes it an ideal choice for eco-conscious designers and manufacturers.

Ordering Information

The HMC1049LP5ETR is available for order from Analog Devices Inc. and its authorized distributors. For detailed ordering information and to request samples or datasheets, interested parties should contact Analog Devices or visit their official website.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $241.6667 $241.6667
2+ $216.6667 $433.3334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess