EN
  • EN
  • DE

HMC1034LP6GETR

Part No HMC1034LP6GETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN 1:1 3GHZ 40-SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features IC 3GHz 40-VFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-SMT (6x6)
Family Name HMC1034
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-1174-6, 1127-1174-1, 1127-1174-2
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920338-HMC1034LP6GETR
Ultra Librarian 3D Model Ultra Librarian HMC1034LP6GETR CAD Model

Description

The HMC1034LP6GETR is a state-of-the-art clock generation and distribution solution designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This device is part of the Hittite Microwave series, known for high-quality RF and microwave products. It is specifically engineered to meet the stringent requirements of complex and high-speed digital systems.

Key Features

  • Frequency Range: The HMC1034LP6GETR operates over a wide frequency range, making it versatile for various applications, including data converters, wireless infrastructure, and broadband communication systems.
  • Low Phase Noise: With its low phase noise performance, this device ensures signal integrity, which is critical for high-speed digital communication and precise measurement systems.
  • Multiple Outputs: It features multiple outputs that can be programmed to different frequencies, allowing for flexibility in design and reducing the need for additional components in the signal chain.
  • Integration: The HMC1034LP6GETR integrates a Voltage Controlled Oscillator (VCO) and a Fractional-N Phase-Locked Loop (PLL), providing a compact solution that simplifies the design process and saves board space.
  • Programmability: The device offers programmable dividers and a wide range of configurable settings, which can be tailored to meet specific system requirements.

Applications

The versatility of the HMC1034LP6GETR allows it to be used in a variety of applications, including but not limited to:

  • Telecommunication and wireless infrastructure
  • High-speed data acquisition systems
  • Test and measurement equipment
  • Aerospace and defense electronics
  • Network clocks and synchronization modules

Package and Quality

The HMC1034LP6GETR comes in a compact 6x6 mm QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications. It is available in tape and reel format (denoted by the 'TR' suffix), facilitating efficient assembly for high-volume production. Analog Devices Inc. ensures that this product meets rigorous quality standards and provides technical support to assist with integration and application-specific challenges.

For detailed specifications, application notes, and support documentation, please visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7538 $50.2614
8+ $13.7467 $109.9736
12+ $13.3171 $159.8052
16+ $12.8875 $206.2000
21+ $12.4580 $261.6180
27+ $11.1692 $301.5684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess