EN
  • EN
  • DE

CLA1A-WKW-CXAYB153

Part No CLA1A-WKW-CXAYB153
Manufacturer Cree Inc.
Catalog LED Lighting - White
Description LED COOL WHITE 5500K 72CRI 4LCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Cree Inc.
Packaging Reel - TR
Status Active
Color White, Cool
CCT (K) 5500K
Flux @ 25°C, Current - Test 7 lm (Typ)
Current - Test 30mA
Forward Voltage 3.6V
Lumens/Watt @ Current - Test 65 lm/W
CRI (Color Rendering Index) 72 (Typ)
Current - Max 35mA
Mounting SMD (SMT)
Case / Package 4-PLCC
Height - Seated (Max) 0.083" (2.10mm)
Thermal Resistance of Package 200°C/W
Win Source Part Number 1029377-CLA1A-WKW-CXAYB153
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Commercial
Ultra Librarian 3D Model Ultra Librarian CLA1A-WKW-CXAYB153 CAD Model

Description

The Cree Inc. CLA1A-WKW-CXAYB153 is a cool white LED component that is ideal for use in various optoelectronic applications.

  • Height (Max): 2.10mm
  • Mounting Type: Surface Mount (SMT)
  • Current - Test: 35mA
  • Voltage - Forward (Vf) (Typ): 3.6V
  • CCT: 5500K
  • CRI (Color Rendering Index): 72
  • Flux @ Current - Test: 7 lm @ 30mA
  • Lumens / Watt @ Current - Test: 65 lm/W
  • Thermal Resistance Package: 200 degrees Celsius per watt
  • Package / Case: 4-PLCC

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS S 2 WHITE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 6500K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 WHITE SMD
Need more? Email Us
Conexant Systems
Lowest to $6.8826
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $13.7745
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess