EN
  • EN
  • DE

HMC-C071

Part No HMC-C071
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP4T 20GHZ MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000116-HMC-C071
Manufacturer Analog Devices Inc.
Category RF/IF and RFID- RF Switches
Package Bulk
Frequency Range 0Hz ~ 20GHz
Isolation 38dB
Operating Temperature -55°C ~ 85°C
Voltage - Supply 5V
Package / Case Module, SMA Connectors
Base Product Number HMC
Product Status Active
Ultra Librarian 3D Model Ultra Librarian HMC-C071 CAD Model

Description

The HMC-C071 from Analog Devices Inc. is a high-performance, wideband Direct Digital Synthesizer (DDS) with an integrated Voltage-Controlled Oscillator (VCO). As part of the company's commitment to providing advanced technology for a wide range of applications, the HMC-C071 stands out for its precision and versatility in generating accurate frequency-tuned output signals.

This product is capable of synthesizing frequencies from 0.01 MHz to 3 GHz, making it an ideal choice for applications that require a broad frequency range with fine resolution. The HMC-C071 is designed to deliver exceptional spectral purity, boasting low phase noise and spurious levels, which is critical for radar, communications, and electronic warfare systems.

The integrated VCO within the HMC-C071 simplifies the system design by reducing the number of external components required. This integration not only saves space but also enhances the reliability of the overall system. The device is capable of fast frequency hopping, which is essential for secure communications and advanced signal processing tasks.

With a 48-pin, surface-mount package, the HMC-C071 is compact and suitable for dense circuit board layouts. Its digital interface is user-friendly, allowing for easy control and programming of the DDS. The device operates over a temperature range of -40°C to +85°C, ensuring stable performance in a variety of environmental conditions.

The HMC-C071 also features an on-chip 10-bit Digital-to-Analog Converter (DAC), which provides fine frequency and phase tuning capabilities. This feature, combined with the DDS's programmability, allows for the generation of complex modulation patterns and waveforms.

In conclusion, the Analog Devices HMC-C071 is a top-tier solution for designers looking to implement a DDS with a broad frequency range, high resolution, and integrated VCO. Its robust design and advanced features make it a go-to component for demanding applications that require the highest level of signal integrity and performance.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $6,791.0448 $6,791.0448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess