EN
  • EN
  • DE

HMC-ABH264

Part No HMC-ABH264
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 34GHZ-42GHZ DIE / RF Amplifier IC VSAT 34GHz ~ 42GHz Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Frequency 34GHz ~ 42GHz
P1dB 18dBm
Gain 18.5dB
Noise Figure 6.5dB
RF Type VSAT
Voltage - Supply 5V
Current - Supply 120mA
Test Frequency 34GHz ~ 40GHz
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Win Source Part Number 920554-HMC-ABH264
Ultra Librarian 3D Model Ultra Librarian HMC-ABH264 CAD Model

Description

Product Overview: HMC-ABH264 - Analog Devices Inc.

The HMC-ABH264 is a state-of-the-art product from Analog Devices Inc., a leader in high-performance analog technology. This product is known for its precision and reliability, catering to a wide array of applications that require the utmost accuracy in signal processing.

Key Features

  • High Frequency Range: The HMC-ABH264 operates at a broad frequency spectrum, making it suitable for various applications in the RF and microwave domains.
  • Exceptional Linearity: This product offers excellent linearity, which is crucial for maintaining signal integrity in complex systems.
  • Low Noise Figure: With its low noise figure, the HMC-ABH264 ensures that signal clarity is preserved, enhancing the performance of the overall system.
  • Robust Design: Analog Devices Inc. has designed this product to withstand harsh conditions, ensuring durability and long-term reliability.

Applications

The versatility of the HMC-ABH264 allows it to be used in various high-demand sectors. It is particularly well-suited for:

  • Telecommunications infrastructure
  • Military and aerospace systems
  • Test and measurement equipment
  • Satellite communications

Technical Specifications

The HMC-ABH264 is designed with technical excellence in mind, offering specifications that meet the needs of the most demanding applications. Some of its notable specifications include:

Parameter Specification
Frequency Range Specified by the application
Gain High gain levels
Noise Figure Low noise for clear signal processing
Package Durable and robust housing

Quality and Support

Analog Devices Inc. is committed to providing not only top-tier products like the HMC-ABH264 but also comprehensive support and service to ensure customer satisfaction. With a reputation for quality and a dedicated support team, customers can rely on Analog Devices for their high-performance analog needs.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess