EN
  • EN
  • DE

LTR-579ALS-028WA

Part No LTR-579ALS-028WA
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828731-LTR-579ALS-028WA
Ultra Librarian 3D Model Ultra Librarian LTR-579ALS-028WA CAD Model

Description

The LTR-579ALS-028WA is an ambient light sensor (ALS) from Lite-On Inc. This sensor is designed to measure the intensity of ambient light and provide a digital output. The primary application for this sensor is automatically adjusting the brightness of displays in devices such as smartphones, tablets, and laptops, which enhances the user experience and reduces power consumption by optimizing display brightness based on surrounding light conditions.

Applications:

  • Mobile Phones: Automatically adjusts the display brightness to match ambient lighting conditions.
  • Tablets: Similar to mobile phones, optimizing display brightness for enhanced viewing and power saving.
  • Laptops: Automatically adjusts screen brightness based on ambient light levels.
  • Wearable Devices: Optimizes display brightness in smartwatches and fitness trackers.
  • Industrial Automation: Used in control systems to measure light levels in factories and warehouses.

Features:

  • High Sensitivity: Detects subtle changes in ambient light.
  • Wide Dynamic Range: Accurately measures light intensity across a broad range of lighting conditions.
  • Low Power Consumption: Suitable for battery-powered devices.
  • Small Form Factor: Enables easy integration into various electronic devices.
  • I2C Interface: Provides a simple and standardized digital interface for communication with microcontrollers.
  • Temperature Compensation: Ensures stable performance across a wide range of operating temperatures.

Benefits:

  • Improved User Experience: Automatic display brightness adjustment enhances user comfort and reduces eye strain.
  • Extended Battery Life: Optimizing display brightness reduces power consumption in portable devices.
  • Energy Savings: Automating lighting control based on ambient light levels reduces energy consumption.
  • Simplified System Design: The I2C interface allows for easy integration with other system components.
  • Enhanced System Performance: Accurate ambient light measurement enables precise control of lighting systems.

Additional Details:

The LTR-579ALS-028WA operates at a low voltage (typically 1.8V to 3.3V) and uses the I2C communication protocol. The sensor's spectral response is designed to closely match the human eye's sensitivity to light, ensuring accurate and relevant measurements for brightness control. The packaging is designed for surface mount assembly. This sensor is designed to be ROHS compliant.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess