EN
  • EN
  • DE

HAS-1204BM

Part No HAS-1204BM
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ULTRA HIGH-SPEED 12-BIT ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series HAS-1204
Package Bulk
Product Status Active
Number of Bits 12
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 0V ~ -5V, -10V
Voltage - Supply, Digital 0V ~ -5V, -10V
Temperature Range - Operating -25°C ~ 85°C
Package / Case 40-CDIP (0.900", 22.86mm)
Supplier Device Package 40-CDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 595945-HAS-1204BM
Ultra Librarian 3D Model Ultra Librarian HAS-1204BM CAD Model

Description

The HAS-1204BM, crafted by the renowned Analog Devices Inc., is a high-performance, precision data acquisition component that seamlessly integrates into a wide array of electronic systems. This precision analog-to-digital converter (ADC) is designed to cater to the demanding needs of advanced industrial, medical, and communication applications, where accuracy and reliability are paramount.

Key Features

  • High Resolution: The HAS-1204BM boasts a 12-bit resolution, providing fine detail in analog signal conversion and ensuring high levels of precision in measurements.
  • Fast Conversion Rates: With its ability to perform rapid conversions, this ADC is well-suited for real-time data processing tasks, enabling systems to react quickly to changing signals.
  • Monolithic Design: The integrated monolithic design ensures that the component has a small footprint, making it ideal for space-constrained applications while also enhancing reliability due to fewer interconnects.
  • Low Power Consumption: Designed with power efficiency in mind, the HAS-1204BM is an excellent choice for battery-powered devices and other applications where power conservation is critical.
  • Dual Polarity Inputs: It supports both positive and negative input signals, providing flexibility in interfacing with various sensor types and signal sources.
  • Robust Temperature Performance: The device operates over a wide temperature range, ensuring consistent performance even in harsh environmental conditions.

Applications

The versatility of the HAS-1204BM extends to numerous applications. It is particularly well-suited for:

  • Industrial control systems
  • Precision instrumentation
  • Medical equipment
  • Data acquisition systems
  • Communication infrastructure

Quality and Support

Analog Devices Inc. is synonymous with quality, and the HAS-1204BM is no exception. Customers can expect robust performance and dependable operation. Additionally, Analog Devices provides comprehensive technical support for the HAS-1204BM, including detailed datasheets, application notes, and customer service to assist with integration and troubleshooting.

With the HAS-1204BM, precision and speed come in a small package, making it an ideal choice for professionals seeking a reliable ADC solution.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess