EN
  • EN
  • DE

EVAL-ADM3095EEBZ

Part No EVAL-ADM3095EEBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description PCB ADM3095E EMC & FAULT PROTECT / ADM3095E Transceiver, RS-485 Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Interface
Function Transceiver, RS-485
Utilized IC / Part ADM3095E
Primary Attributes Isolated
Supplied Contents Board(s)
Base Product Number ADM3095
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 767921-EVAL-ADM3095EEBZ
Ultra Librarian 3D Model Ultra Librarian EVAL-ADM3095EEBZ CAD Model

Description

Product Overview: EVAL-ADM3095EEBZ

The EVAL-ADM3095EEBZ from Analog Devices Inc. is a comprehensive evaluation board designed for the ADM3095E, a robust, low power, bidirectional RS-485/RS-422 transceiver. This product is engineered to facilitate the testing and development of systems that require high-speed, balanced data transmission. The ADM3095E is optimized for multi-point communication over long cable runs and noisy environments, making it an ideal solution for industrial field bus applications and data communication systems.

The evaluation board enables designers to quickly and efficiently assess the full features of the ADM3095E transceiver. It comes equipped with a variety of test points and jumpers, allowing for easy mode configuration and direct access to the transceiver's signal pins. The board's layout is meticulously crafted to mirror practical applications, ensuring that the evaluation results are relevant and useful for real-world scenarios.

Key Features:

  • Signal Integrity: The board supports data rates up to 500 kbps, providing robust signal quality even over long distances and in electrically noisy environments.
  • Protection: The ADM3095E boasts industry-leading ESD protection, ensuring resilience against electrostatic discharges and enhancing system reliability.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents damage from overheating, further bolstering the longevity of the transceiver.
  • Power Efficiency: With low power operation, the device is suitable for energy-sensitive applications, minimizing power consumption without compromising performance.
  • Flexibility: The evaluation board offers multiple configuration options, providing the flexibility needed to test various operational modes and conditions.

Applications:

The EVAL-ADM3095EEBZ is tailored for a wide range of applications, including industrial automation, building automation, factory automation, and process control systems. Its high reliability and protection features make it particularly well-suited for harsh industrial environments where dependable communication is a necessity.

By utilizing the EVAL-ADM3095EEBZ, engineers can expedite development cycles and enhance their systems with the high-quality communication capabilities of the ADM3095E transceiver. This evaluation board is an essential tool for any developer looking to implement RS-485/RS-422 communication protocols in their designs.

You May Also Be Interested in

NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess