EN
  • EN
  • DE

EVAL-ADCMP606BKSZ

Part No EVAL-ADCMP606BKSZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description BOARD EVAL FOR ADCMP606 / ADCMP606 Comparator, Single Linear Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Linear
Function Comparator, Single
Embedded No
Utilized IC / Part ADCMP606
Primary Attributes CML Compatible Outputs
Supplied Contents Board(s)
Base Product Number ADCMP606
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1154468-EVAL-ADCMP606BKSZ
Ultra Librarian 3D Model Ultra Librarian EVAL-ADCMP606BKSZ CAD Model

Description

Product Overview: EVAL-ADCMP606BKSZ

The EVAL-ADCMP606BKSZ is a high-performance evaluation board designed by Analog Devices Inc. to showcase the capabilities of the ADCMP606, a fast comparator that is ideal for timing and signal detection applications. This product is tailored for engineers and designers who require precise voltage comparison with fast propagation delays.

Key Features

  • High Speed: The ADCMP606 comparator is capable of ultra-fast propagation delays, making it suitable for high-speed applications.
  • PECL Output: The device features a PECL (Positive Emitter-Coupled Logic) output which allows for high-speed signal processing.
  • Input Hysteresis: Built-in hysteresis improves noise immunity and prevents output oscillations on noisy input signals.
  • Single Supply Operation: The evaluation board can operate from a single supply voltage, simplifying the power supply design.
  • Adjustable Input Offset Voltage: Users can adjust the input offset voltage to tailor the comparator's performance to specific application needs.
  • Power Supply Flexibility: The board supports a wide range of power supply voltages, accommodating various system requirements.

Applications

The EVAL-ADCMP606BKSZ is versatile and can be used in a variety of applications, including:

  • High-speed timing circuits
  • Data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square wave shapers
  • High-speed triggers

Design and Ease of Use

The evaluation board is designed for ease of use, allowing quick setup and testing without the need for extensive external components. It features convenient test points for monitoring the comparator's performance and includes space for additional circuitry if customization is required. The EVAL-ADCMP606BKSZ comes with comprehensive documentation, including a detailed user guide that provides setup instructions, schematic diagrams, and recommended usage scenarios to help users get started quickly and efficiently.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the EVAL-ADCMP606BKSZ is no exception. It is built with high-quality components and is thoroughly tested to ensure it meets the rigorous standards expected from a leading semiconductor manufacturer. This evaluation board is an excellent tool for designers looking to incorporate the ADCMP606 comparator into their next high-speed application.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess