EN
  • EN
  • DE

EVAL-AD8403SDZ

Part No EVAL-AD8403SDZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR AD8403
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Digital Potentiometer
Embedded No
Utilized IC / Part AD8403
Primary Attributes 4 Channel, 256 Position
Secondary Attributes SPI Interface
Supplied Contents Board(s)
Win Source Part Number 767610-EVAL-AD8403SDZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD8403
Introduction Date February 18, 2011
ECCN EAR99
Country of Origin Ireland
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVAL-AD8403SDZ CAD Model

Description

EVAL-AD8403SDZ Evaluation Board by Analog Devices Inc.

The EVAL-AD8403SDZ is a highly versatile evaluation board designed by Analog Devices Inc. to showcase the capabilities of the AD8403 Digital Potentiometer IC. The AD8403 is a 4-channel, 256-position, digitally-controlled variable resistor device. These digital potentiometers offer an ideal solution for calibrating system tolerances or dynamically controlling system parameters.

Key Features:

  • Multiple Channels: The board features the AD8403 IC, which provides four independent variable resistors, making it suitable for various applications requiring multiple adjustment points.
  • High Resolution: Each channel offers 256 positions, allowing for fine-grained control over the resistance settings.
  • Easy Interface: The digital potentiometer is designed to interface easily with microcontrollers or other digital systems through a Serial Peripheral Interface (SPI), simplifying integration into existing designs.
  • Wide Resistance Range: The device offers a broad resistance range, catering to a wide spectrum of applications from low to high resistance requirements.
  • Nonvolatile Memory: The AD8403 includes nonvolatile memory, ensuring that the last programmed resistance value is retained even when the power is cycled.

Applications:

The EVAL-AD8403SDZ is suitable for a range of applications, such as:

  • Automated product calibration
  • Programmable filters and delays
  • Adjustable power supplies
  • Volume control and tone adjustment in audio systems

Design and Development Support:

Engineers and designers can benefit from the EVAL-AD8403SDZ evaluation board as it simplifies the testing and prototyping phases of development. The board can be used with a companion software that allows users to control the digital potentiometer's settings via a graphical user interface (GUI). This feature accelerates the design process by enabling quick adjustments and real-time testing.

In summary, the EVAL-AD8403SDZ from Analog Devices Inc. is an exemplary tool for exploring the functionality of the AD8403 digital potentiometer. Whether for industrial, consumer, or precision applications, this evaluation board is a reliable starting point for engineers looking to implement digitally controlled resistance in their projects.

You May Also Be Interested in

NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess