EN
  • EN
  • DE

SN74V283-10PZA

Part No SN74V283-10PZA
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 32768X18 80LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 32K x 18/64K x 9 80-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74V
Packaging Tray
Memory Size 576K (32K x 18)(64K x 9)
Function Synchronous
Data Rate 100MHz
Access Time 6.5ns
Operating Supply Voltage 3.15 V ~ 3.45 V
Maximum Supply Current 35mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Win Source Part Number 795162-SN74V283-10PZA
Popularity Medium
Supply and Demand Status Limited
Family Name SN74V283
Introduction Date March 31, 2007
ECCN 3A991.b.2.b
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74V283-10PZA CAD Model

Description

The SN74V283-10PZA from Texas Instruments is a high-performance, 1024 x 18-bit synchronous FIFO (First-In, First-Out) memory, designed to provide a seamless interface between asynchronous and synchronous data buses. It offers a reliable and efficient means of buffering incoming data, making it an ideal choice for telecommunications, computing, and data-intensive applications where queue management and data buffering are critical.

Key Features

  • Memory Size: 1024 x 18 bits, providing ample storage for buffering applications.
  • Speed: The device operates at a clock frequency of up to 100 MHz, enabling high-speed data processing and transfer.
  • Interface: Synchronous operation ensures smooth data handling between the FIFO and other system components.
  • Expandable: Multiple devices can be cascaded for increased memory depth, providing scalability for system design.
  • Retransmit Capability: Allows the system to re-read data from the FIFO without having to re-write it, simplifying data handling and processing.
  • Flexible Bus Matching: The SN74V283-10PZA can interface with both 18-bit and 9-bit buses, making it versatile for different system architectures.
  • Programmable Almost-Full and Almost-Empty Flags: These provide system designers with flexibility in managing buffer thresholds, improving system reliability and performance.

Applications

The versatility and high-speed operation of the SN74V283-10PZA make it suitable for a range of applications, including:

  • Data communication systems
  • Networking equipment
  • High-speed data acquisition systems
  • Computer server systems
  • Signal processing

Product Specifications

The SN74V283-10PZA is offered in a 64-pin Thin Quad Flat Pack (TQFP) package, ensuring a compact footprint for space-constrained applications. It operates over an industrial temperature range, making it suitable for deployment in a wide variety of environments.

Ordering and Quality

As with all Texas Instruments products, the SN74V283-10PZA is manufactured to the highest quality standards, ensuring reliability and performance. For ordering information, datasheets, and support, customers can visit the Texas Instruments website or contact their local distributor.

You May Also Be Interested in

Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 20NS 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SYNC 2048X36 132QFP / FIFO Mem Sync Dual Depth Bi-Dir 2K x 36 132-Pin PQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 4K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 4K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1MX18 5NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 512K x 36 240-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PTDIP Tube
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess