EN
  • EN
  • DE

EV2HMC1119LP4M

Part No EV2HMC1119LP4M
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD FOR HMC1119  /  HMC1119 series Attenuator Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Attenuator
Frequency 100MHz ~ 4GHz
For Use With/Related Products HMC1119
Supplied Contents Board(s)
Base Product Number HMC1119
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 1127-3170-ND,505-EV2HMC1119LP4M,-2735-EV2HMC1119LP4M,1127-3170
Standard Package 1
Win Source Part Number 1165832-EV2HMC1119LP4M
Ultra Librarian 3D Model Ultra Librarian EV2HMC1119LP4M CAD Model

Description

EV2HMC1119LP4M Evaluation Board from Analog Devices Inc.

The EV2HMC1119LP4M is a state-of-the-art evaluation board designed by Analog Devices Inc. to showcase the capabilities of the HMC1119LP4M, a high-performance, GaAs PHEMT MMIC SPDT (Single Pole Double Throw) switch. This evaluation board is an essential tool for engineers and designers to test the functionalities and performance parameters of the HMC1119LP4M switch in various applications such as cellular infrastructure, test instrumentation, and satellite communications.

At the heart of the EV2HMC1119LP4M lies the HMC1119LP4M switch, which operates from DC to 35 GHz with an insertion loss of 2.5 dB at 35 GHz. The switch is designed to handle a high input power of up to 23 dBm for a 1 dB compression point, making it suitable for applications that require both high frequency and power handling capabilities.

The evaluation board is equipped with 50-ohm matched RF ports to minimize external components and simplify integration into RF systems. The board's layout is optimized to ensure signal integrity and provide accurate characterization data for the switch's performance. Users can easily control the switch using TTL-compatible control voltage inputs, allowing for straightforward integration into digital control systems.

The EV2HMC1119LP4M board features a compact and durable design, with a 4-layer PCB that ensures mechanical stability and consistent performance. The board also includes an easy-to-use interface with clearly marked test points and connections, facilitating rapid setup and testing. The evaluation board comes with comprehensive documentation, including a detailed user guide, schematic diagrams, and application notes, to assist users in getting started quickly and efficiently.

By providing a hands-on experience with the HMC1119LP4M switch, the EV2HMC1119LP4M evaluation board from Analog Devices Inc. is an invaluable asset for professionals looking to incorporate high-frequency switching capabilities into their designs. With its robust design and user-friendly features, this evaluation board is an excellent platform for validating the performance and reliability of the HMC1119LP4M in real-world scenarios.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAAP-010512-TR050
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007681-CT201
Need more? Email Us
MACOM Technology Solutions
CG2H40010F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011117-TR100
Need more? Email Us
MACOM Technology Solutions
CGH21120F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABACT0066
Need more? Email Us
MACOM Technology Solutions
CMPA0560008S EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007748-CT116
Need more? Email Us
MACOM Technology Solutions
CGHV35400F DEV BOARD WITH HEMT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess