EN
  • EN
  • DE

DC745A

Part No DC745A
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description BOARD DELTA SIGMA ADC LTC2433-1 / LTC2433-1 series 16 Bit 6.8 Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Analog Devices Inc.
Package Box
Number of A/D Converters 2
Number of Bits 16
Sampling Rate (Per Second) 6.8
Data Interface MICROWIRE™, Serial, SPI™
Utilized IC / Part LTC2433-1
Supplied Contents Board(s)
Base Product Number DC745
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1072139-DC745A
Ultra Librarian 3D Model Ultra Librarian DC745A CAD Model

Description

Analog Devices Inc.

The DC745A from Analog Devices Inc. is a comprehensive data conversion development kit designed to facilitate the evaluation and implementation of high-performance analog-to-digital conversion solutions. This development kit is a testament to Analog Devices' commitment to providing advanced tools that enable designers to rapidly prototype and test their applications.

Key Features:

  • High-Precision Conversion: The DC745A development kit is centered around a high-precision ADC (Analog-to-Digital Converter) that ensures accurate data acquisition, making it suitable for demanding applications such as medical imaging, instrumentation, and communication systems.
  • Flexible Input Ranges: The ADC supports a variety of input ranges, providing flexibility to work with different signal levels and ensuring compatibility with a wide array of sensors and input sources.
  • Easy-to-Use Interface: The development kit comes with an intuitive interface that simplifies the configuration and control of the ADC, allowing for quick setup and adjustments.
  • Comprehensive Software Support: Analog Devices provides robust software support for the DC745A, including drivers and example code, to streamline the development process and reduce time to market.
  • Expandable Platform: The kit is designed to be expandable, enabling the addition of other modules and components for extended functionality, making it a versatile tool for a wide range of data conversion applications.

Applications:

  • Industrial and Scientific Instrumentation
  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Communications Infrastructure
  • Test and Measurement Equipment

The DC745A from Analog Devices Inc. is an invaluable asset for engineers and developers seeking a reliable and efficient solution for their data conversion needs. With its combination of precision, flexibility, and ease of use, the DC745A development kit is poised to accelerate the design and deployment of advanced electronic systems across a multitude of industries.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess