EN
  • EN
  • DE

DC2104A

Part No DC2104A
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DEMO BOARD FOR LT8312EMS  /  LT8312 series AC/DC, Primary Side and PFC 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Package Box
Main Purpose AC/DC, Primary Side and PFC
Outputs and Type 1, Non-Isolated
Power - Output 150 W
Voltage - Output 400V
Current - Output 375mA
Voltage - Input 90 ~ 265 VAC
Regulator Topology Boost
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT8312
Base Product Number DC2104
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-DC2104A,DEMO 2104A
Standard Package 1
Win Source Part Number 1010012-DC2104A
Ultra Librarian 3D Model Ultra Librarian DC2104A CAD Model

Description

Analog Devices Inc. presents the DC2104A, a high-performance demonstration board designed for the evaluation of the LTC3880EUJ, a dual, polyphase synchronous step-down DC/DC controller. This innovative product showcases the capabilities of the LTC3880EUJ in managing power with precision and efficiency, making it an ideal solution for a wide range of applications, including telecommunications, data communication systems, and industrial equipment.

Key Features

  • Integrated Digital Power System Management (PSM): The LTC3880EUJ on the DC2104A allows for real-time monitoring and control over the power system via the I²C-based PMBus interface.
  • Dual-Channel Operation: The board is capable of delivering power through two channels, each with polyphase operation, which ensures better thermal performance and reduces output voltage ripple.
  • High-Efficiency Performance: The DC2104A is designed to maximize efficiency, which is critical in reducing power loss and improving system reliability.
  • Programmable Loop Compensation: Users can adjust the loop compensation to optimize transient response to suit specific application requirements.
  • EEPROM Data Storage: Store custom configurations in the onboard EEPROM for easy replication or mass deployment.

Technical Specifications

  • Input Voltage Range: 4.5V to 24V
  • Output Voltage Range: 0.5V to 5.5V
  • Maximum Output Current: Up to 20A per channel
  • Switching Frequency: Up to 1MHz per phase
  • Operating Temperature Range: -40°C to +125°C

Applications

  • Telecommunications Infrastructure
  • Enterprise Network and Storage Systems
  • Industrial and Medical Equipment
  • High-Density Distributed Power Systems

The DC2104A is a testament to Analog Devices Inc.'s commitment to delivering state-of-the-art power management solutions. With its robust feature set and flexible design, the DC2104A enables engineers to explore the full potential of the LTC3880EUJ controller, accelerating the development process and ensuring a seamless integration into their power system designs.

You May Also Be Interested in

Analog Devices Inc.
.2A, 1.5MHz Step Down Switching Regulator with Programmable Output Current Limit
Lowest to $13.0885
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 6A 16QFN / Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 16-PowerVFQFN
Lowest to $0.4897
Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $2.8512
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Analog Devices Inc.
LT3467A - 1.1A Step-Up DC/DC Converter with Integrated Soft-Start
Lowest to $6.1943
Infineon Technologies
IC REG BUCK ADJ 30A 133BGA / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 30A 133-BFBGA Power Module
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563-6 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-563, SOT-666
Lowest to $0.1062
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 16MSOP / Buck Switching Regulator IC Positive Adjustable 5V 1 Output 2.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Analog Devices Inc.
Dual 18A or Single 36A μModule (Power Module) Regulator with Digital Power System Management
Lowest to $83.5527

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess