EN
  • EN
  • DE

MAX196AEWI+T

Part No MAX196AEWI+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 100K 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Data Acquisition System (DAS)
Number of Channels 6
Resolution (Bits) 12 b
Sampling Rate (Per Second) 100k
Data Interface Parallel
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MAX196
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 702359-MAX196AEWI+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX196AEWI+T CAD Model

Description

Maxim Integrated MAX196AEWI+T - High-Precision, 16-Bit Data Acquisition System

The MAX196AEWI+T from Maxim Integrated is a sophisticated, high-precision 16-bit data acquisition system that is designed to deliver exceptional performance in a wide range of applications. This integrated circuit (IC) is ideal for systems requiring high-resolution analog-to-digital conversion, such as industrial control systems, medical instrumentation, and scientific measurement equipment.

Key Features:

  • High Resolution: The device boasts a 16-bit successive approximation ADC, ensuring accurate and reliable digital representation of analog signals.
  • Integrated Features: It includes a track/hold (T/H), voltage reference, clock oscillator, and eight analog input channels, which simplifies system design and reduces external component count.
  • Programmable Input Ranges: Users can select from four different input ranges, providing flexibility for various signal levels.
  • Low Power Consumption: Its power-saving features make it suitable for battery-operated and power-sensitive applications.
  • Serial Interface: The device supports SPI/QSPI and MICROWIRE serial interfaces, ensuring easy integration with most microcontrollers and digital systems.
  • Temperature Range: The MAX196AEWI+T operates over an extended industrial temperature range, making it reliable in harsh environments.

Applications:

With its robust feature set, the MAX196AEWI+T is an excellent choice for a variety of applications, including:

  • Process Control and Automation
  • Data Acquisition Systems
  • Medical Instruments
  • Scientific Analysis Equipment
  • Portable Instrumentation

Product Specifications:

The MAX196AEWI+T comes in a 28-SOIC W package and is available in tape and reel form for automated assembly processes. Its precise and stable performance, along with Maxim Integrated's reputation for high-quality electronic components, makes it a trustworthy and efficient solution for your data acquisition needs.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2159 $65.2159
3+ $53.5100 $160.5300
4+ $51.8376 $207.3504
5+ $50.1663 $250.8315
6+ $48.4938 $290.9628
8+ $43.4777 $347.8216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess